Microchip Technology, Inc. 32-Channel LCD Driver w/ Backplane HV66

Description
The HV66 is a low voltage serial to high voltage parallel converter with push-pull outputs. This device has been designed for use as a driver circuit for LCD displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking capabilities. The inputs are fully CMOS compatible. The device consists of a 32-bit shift register, 32 latches, and control logic to perform blanking and polarity control of the outputs. HVOUT1 is connected to the first stage of the shift register. Data is shifted through the shift register on the logic rising transition of the clock. A DIR pin causes data shifting clockwise when grounded and counter clockwise when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the LE (latch enable), BL (blank) or the POL (polarity) inputs. Transfer of data from the shift register to the latch occurs when the LE (latch enable) input is high. The data in the latch is stored after LE transitions from high to low. Additional Features HVCMOS® technology 32 push-pull CMOS output up to 60V Low power level shifting Shift register speed 5.0MHz Latched data outputs Bidirectional shift register (DIR) Backplane output
Datasheet
Description
The HV66 is a low voltage serial to high voltage parallel converter with push-pull outputs. This device has been designed for use as a driver circuit for LCD displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking capabilities. The inputs are fully CMOS compatible. The device consists of a 32-bit shift register, 32 latches, and control logic to perform blanking and polarity control of the outputs. HVOUT1 is connected to the first stage of the shift register. Data is shifted through the shift register on the logic rising transition of the clock. A DIR pin causes data shifting clockwise when grounded and counter clockwise when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the LE (latch enable), BL (blank) or the POL (polarity) inputs. Transfer of data from the shift register to the latch occurs when the LE (latch enable) input is high. The data in the latch is stored after LE transitions from high to low. Additional Features HVCMOS® technology 32 push-pull CMOS output up to 60V Low power level shifting Shift register speed 5.0MHz Latched data outputs Bidirectional shift register (DIR) Backplane output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Channel LCD Driver w/ Backplane - HV66 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel LCD Driver w/ Backplane
HV66
32-Channel LCD Driver w/ Backplane HV66
The HV66 is a low voltage serial to high voltage parallel converter with push-pull outputs. This device has been designed for use as a driver circuit for LCD displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking capabilities. The inputs are fully CMOS compatible. The device consists of a 32-bit shift register, 32 latches, and control logic to perform blanking and polarity control of the outputs. HVOUT1 is connected to the first stage of the shift register. Data is shifted through the shift register on the logic rising transition of the clock. A DIR pin causes data shifting clockwise when grounded and counter clockwise when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the LE (latch enable), BL (blank) or the POL (polarity) inputs. Transfer of data from the shift register to the latch occurs when the LE (latch enable) input is high. The data in the latch is stored after LE transitions from high to low. Additional Features HVCMOS® technology 32 push-pull CMOS output up to 60V Low power level shifting Shift register speed 5.0MHz Latched data outputs Bidirectional shift register (DIR) Backplane output

The HV66 is a low voltage serial to high voltage parallel converter with push-pull outputs. This device has been designed for use as a driver circuit for LCD displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking capabilities. The inputs are fully CMOS compatible. The device consists of a 32-bit shift register, 32 latches, and control logic to perform blanking and polarity control of the outputs. HVOUT1 is connected to the first stage of the shift register. Data is shifted through the shift register on the logic rising transition of the clock. A DIR pin causes data shifting clockwise when grounded and counter clockwise when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the LE (latch enable), BL (blank) or the POL (polarity) inputs. Transfer of data from the shift register to the latch occurs when the LE (latch enable) input is high. The data in the latch is stored after LE transitions from high to low.

Additional Features

  • HVCMOS® technology
  • 32 push-pull CMOS output up to 60V
  • Low power level shifting
  • Shift register speed 5.0MHz
  • Latched data outputs
  • Bidirectional shift register (DIR)
  • Backplane output
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV66
Product Name 32-Channel LCD Driver w/ Backplane
Package Type 44/PQFP 44/PLCC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6217KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 3 amps
View Details
Clock Buffers, Drivers - SI5330J-B03834-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 74LVT241BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details