Microchip Technology, Inc. Connectors,Interconnects HV632PG-G

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Display Type: VFD Current - Supply: 40μA, 55μA Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: PowerSSO-36 Exposed Bottom Pad Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Display Type: VFD Current - Supply: 40μA, 55μA Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: PowerSSO-36 Exposed Bottom Pad Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Display Type: VFD Current - Supply: 40μA, 55μA Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: PowerSSO-36 Exposed Bottom Pad Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Display Type: VFD
Current - Supply: 40μA, 55μA
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: PowerSSO-36 Exposed Bottom Pad
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details