Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU HV615-E/SN

Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: HV615-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HV615-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: HV615-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HV615-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-HV615-E/SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-HV615-E/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-HV615-E/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: HV615-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HV615-E/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: HV615-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HV615-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HV615-E/SN - 068320-HV615-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HV615-E/SN
068320-HV615-E/SN
Embedded - Embedded - Microcontrollers - HV615-E/SN 068320-HV615-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 068320-HV615-E/SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 068320-HV615-E/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HV615-E/SN 068320-HV615-E/SN
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HV615-E/SN
Data Bus 8 Bit 8 Bit
RAM 0.0640 KB 1.75 KB
Package Type Other; Tube/Rail SOIC; Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C53380129 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details