Win Source Part Number: 1193770-HV583GA-G
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 4
Number of Bits per Element: 32
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 169-TFBGA
Supplier Device Package: 169-TFBGA (10x10)
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV583
Shift Shift Register 4 Element 32 Bit 169-TFBGA (10x10)
Shift Shift Register 4 Element 32 Bit 169-TFBGA (10x10)
IC 128BIT SHIFT REG 169TFBGA
IC 128BIT SHIFT REG 169TFBGA
IC 128BIT SHIFT REG 169TFBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1193770-HV583GA-G | HV583GA-G-ND | HV583GA-G | HV583GA-G | HV583GA-G | HV583GA-G |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | Push-Pull | ||
| Number of units in IC | 4 | |||||
| Number of Bits (Stages) | 32 | 32 |