Microchip Technology, Inc. 128-Channel, Serial to Parallel Converter w/ Push-Pull Outputs HV583

Description
The HV583 is a unipolar, 128-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and Inkjet printers. The device consists of four parallel 32-bit shift registers, a 128-bit latch and 128 high-voltage outputs. The shift registers operate at 40 MHz or up to 25MHz when cascaded in multiple device configuration. The HV583 is offered in a 169-ball 10 x 10 x 1.1 mm TFBGA package. Additional Features 128 High Voltage Channels 80V Operating Output Voltage 30 mA Source/Sink Peak Current 4 Interleaved 32-bit Shift Registers Clockwise and Counter-Clockwise Data Shifting via DIR Pin 40 MHz Data Rate Operating Junction Temperature: -25°C to 125°C Package: 169- Ball 10x10x1.1mm TFBGA
Datasheet
Description
The HV583 is a unipolar, 128-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and Inkjet printers. The device consists of four parallel 32-bit shift registers, a 128-bit latch and 128 high-voltage outputs. The shift registers operate at 40 MHz or up to 25MHz when cascaded in multiple device configuration. The HV583 is offered in a 169-ball 10 x 10 x 1.1 mm TFBGA package. Additional Features 128 High Voltage Channels 80V Operating Output Voltage 30 mA Source/Sink Peak Current 4 Interleaved 32-bit Shift Registers Clockwise and Counter-Clockwise Data Shifting via DIR Pin 40 MHz Data Rate Operating Junction Temperature: -25°C to 125°C Package: 169- Ball 10x10x1.1mm TFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128-Channel, Serial to Parallel Converter w/ Push-Pull Outputs - HV583 - Microchip Technology, Inc.
Chandler, AZ, United States
128-Channel, Serial to Parallel Converter w/ Push-Pull Outputs
HV583
128-Channel, Serial to Parallel Converter w/ Push-Pull Outputs HV583
The HV583 is a unipolar, 128-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and Inkjet printers. The device consists of four parallel 32-bit shift registers, a 128-bit latch and 128 high-voltage outputs. The shift registers operate at 40 MHz or up to 25MHz when cascaded in multiple device configuration. The HV583 is offered in a 169-ball 10 x 10 x 1.1 mm TFBGA package. Additional Features 128 High Voltage Channels 80V Operating Output Voltage 30 mA Source/Sink Peak Current 4 Interleaved 32-bit Shift Registers Clockwise and Counter-Clockwise Data Shifting via DIR Pin 40 MHz Data Rate Operating Junction Temperature: -25°C to 125°C Package: 169- Ball 10x10x1.1mm TFBGA

The HV583 is a unipolar, 128-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and Inkjet printers. The device consists of four parallel 32-bit shift registers, a 128-bit latch and 128 high-voltage outputs. The shift registers operate at 40 MHz or up to 25MHz when cascaded in multiple device configuration. The HV583 is offered in a 169-ball 10 x 10 x 1.1 mm TFBGA package.

Additional Features

    • 128 High Voltage Channels
    • 80V Operating Output Voltage
    • 30 mA Source/Sink Peak Current
    • 4 Interleaved 32-bit Shift Registers
    • Clockwise and Counter-Clockwise Data Shifting via DIR Pin
    • 40 MHz Data Rate
    • Operating Junction Temperature: -25°C to 125°C
    • Package: 169- Ball 10x10x1.1mm TFBGA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number HV583
Product Name 128-Channel, Serial to Parallel Converter w/ Push-Pull Outputs
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Isolated RS-232 to RS-422/485 Converter - ADAM-4520-F - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Connector DB9; 1 x DB9 female connector, 1 x 10-pin plug-in screw terminal
View Details
Fully Isolated RS-232/422 Converter - LDM422-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details