Microchip Technology, Inc. Shift Registers HV582GA-G

Description
Shift Shift Register 6 Element 16 Bit 169-TFBGA (10x10)
Request a Quote
Description
Shift Shift Register 6 Element 16 Bit 169-TFBGA (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HV582GA-G is a 96-channel low-voltage serial to high-voltage parallel converter designed for applications requiring multiple high-voltage outputs. It operates with a maximum output voltage of 80V and can source or sink up to 75mA per channel. The device features six parallel 16-bit shift registers, allowing for both clockwise and counter-clockwise data shifting via a dedicated DIR pin. With a data rate of 30 MHz, it supports high-speed data transmission, achieving effective data rates of up to 180 MHz due to its parallel architecture. The HV582GA-G is packaged in a 169-ball TFBGA format, measuring 10 x 10 x 1.1 mm, making it suitable for compact designs in applications such as inkjet printers, plasma displays, and 3D printers.

Datasheet Summary
Powered by GS/AI

The HV582GA-G is a 96-channel low-voltage serial to high-voltage parallel converter designed for applications requiring multiple high-voltage outputs. It operates with a maximum output voltage of 80V and can source or sink up to 75mA per channel. The device features six parallel 16-bit shift registers, allowing for both clockwise and counter-clockwise data shifting via a dedicated DIR pin. With a data rate of 30 MHz, it supports high-speed data transmission, achieving effective data rates of up to 180 MHz due to its parallel architecture. The HV582GA-G is packaged in a 169-ball TFBGA format, measuring 10 x 10 x 1.1 mm, making it suitable for compact designs in applications such as inkjet printers, plasma displays, and 3D printers.

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HV582GA-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV582GA-G-ND
Shift Registers HV582GA-G-ND
Shift Shift Register 6 Element 16 Bit 169-TFBGA (10x10)

Shift Shift Register 6 Element 16 Bit 169-TFBGA (10x10)

Buy Now Datasheet
Logic - Shift Registers - HV582GA-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV582GA-G
Logic - Shift Registers HV582GA-G
IC 96BIT SHIFT REGISTER 169TFBGA

IC 96BIT SHIFT REGISTER 169TFBGA

Supplier's Site Datasheet
Shift Registers - HV582GA-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV582GA-G
Shift Registers HV582GA-G
Shift Shift Register 6 Element 16 Bit 169-TFBGA (10x10)

Shift Shift Register 6 Element 16 Bit 169-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV582GA-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV582GA-G
Integrated Circuits (ICs) - Logic - Shift Registers HV582GA-G
IC 96BIT SHIFT REGISTER 169TFBGA

IC 96BIT SHIFT REGISTER 169TFBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HV582GA-G-ND HV582GA-G HV582GA-G HV582GA-G
Product Name Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Package Type Other; 169-TFBGA BGA; Other; 169-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 74HC165D/C4J - Rochester Electronics
Specs
Package Type Other; SO16
View Details
2 suppliers