Microchip Technology, Inc. 96-Channel, Serial to Parallel Converter w/ Push-Pull Outputs HV582

Description
The HV582 is a unipolar, 96-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and Inkjet printers. The device consists of six parallel 16-bit shift registers, a 96-bit latch and 96 high-voltage outputs. The shift registers operate at 30 MHz, allowing 180 MHz data rates due to the parallel arrangement. The HV582 is offered in a 169-ball 10 x 10 x 1.1 mm TFBGA package. Additional Features 96 High Voltage Channels 80V Operating Output Voltage 75 mA Sink/Source Peak Current 6 Interleaved 16-bit Shift Registers Clockwise and Counter-Clockwise Data Shifting via DIR Pin 30 MHz Data Rate Operating Junction Temperature: -40°C to 125°C Package 169- Ball 10x10x1.1mm TFBGA
Datasheet
Description
The HV582 is a unipolar, 96-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and Inkjet printers. The device consists of six parallel 16-bit shift registers, a 96-bit latch and 96 high-voltage outputs. The shift registers operate at 30 MHz, allowing 180 MHz data rates due to the parallel arrangement. The HV582 is offered in a 169-ball 10 x 10 x 1.1 mm TFBGA package. Additional Features 96 High Voltage Channels 80V Operating Output Voltage 75 mA Sink/Source Peak Current 6 Interleaved 16-bit Shift Registers Clockwise and Counter-Clockwise Data Shifting via DIR Pin 30 MHz Data Rate Operating Junction Temperature: -40°C to 125°C Package 169- Ball 10x10x1.1mm TFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
96-Channel, Serial to Parallel Converter w/ Push-Pull Outputs - HV582 - Microchip Technology, Inc.
Chandler, AZ, United States
96-Channel, Serial to Parallel Converter w/ Push-Pull Outputs
HV582
96-Channel, Serial to Parallel Converter w/ Push-Pull Outputs HV582
The HV582 is a unipolar, 96-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and Inkjet printers. The device consists of six parallel 16-bit shift registers, a 96-bit latch and 96 high-voltage outputs. The shift registers operate at 30 MHz, allowing 180 MHz data rates due to the parallel arrangement. The HV582 is offered in a 169-ball 10 x 10 x 1.1 mm TFBGA package. Additional Features 96 High Voltage Channels 80V Operating Output Voltage 75 mA Sink/Source Peak Current 6 Interleaved 16-bit Shift Registers Clockwise and Counter-Clockwise Data Shifting via DIR Pin 30 MHz Data Rate Operating Junction Temperature: -40°C to 125°C Package 169- Ball 10x10x1.1mm TFBGA

The HV582 is a unipolar, 96-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and Inkjet printers. The device consists of six parallel 16-bit shift registers, a 96-bit latch and 96 high-voltage outputs. The shift registers operate at 30 MHz, allowing 180 MHz data rates due to the parallel arrangement. The HV582 is offered in a 169-ball 10 x 10 x 1.1 mm TFBGA package.

Additional Features

    • 96 High Voltage Channels
    • 80V Operating Output Voltage
    • 75 mA Sink/Source Peak Current
    • 6 Interleaved 16-bit Shift Registers
    • Clockwise and Counter-Clockwise Data Shifting via DIR Pin
    • 30 MHz Data Rate
    • Operating Junction Temperature: -40°C to 125°C
    • Package 169- Ball 10x10x1.1mm TFBGA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number HV582
Product Name 96-Channel, Serial to Parallel Converter w/ Push-Pull Outputs
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1511X-AE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS422; RS485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-ASI-8E8A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details