The HV5812 is a 20-channel serial-input vacuum fluorescent display driver designed for anode or grid control, operating with supply voltages up to 80V. It features 5V CMOS logic compatibility, a maximum data input rate of 5 MHz, and integrates a 20-bit shift register with data latches. The HV5812PJ-G variant is packaged in a 28-lead PLCC, with an operating junction temperature range of -40°C to +125°C. The device supports TTL interfacing with external pull-up resistors as needed and includes a blanking input for output control.
IC DRVR 20CH 80V 28PLCC Product overview: HV5812PJ-G from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-HV5812PJ-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-HV5812PJ-G |
| Product Name | 80V Power Management IC |
| Package Type | Other; Tube |