Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers HV57908PG-G

Description
Win Source Part Number: 1342714-HV57908PG-G Category: Integrated Circuits (ICs) - Logic - Shift Registers Package: Tray Standard Package: 66 Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 64 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV57908
Request a Quote Datasheet
Description
Win Source Part Number: 1342714-HV57908PG-G Category: Integrated Circuits (ICs) - Logic - Shift Registers Package: Tray Standard Package: 66 Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 64 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV57908
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1342714-HV57908PG-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1342714-HV57908PG-G
Integrated Circuits (ICs) - Logic - Shift Registers 1342714-HV57908PG-G
Win Source Part Number: 1342714-HV57908PG-G Category: Integrated Circuits (ICs) - Logic - Shift Registers Package: Tray Standard Package: 66 Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 64 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV57908

Win Source Part Number: 1342714-HV57908PG-G
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Package: Tray
Standard Package: 66
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 64
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV57908

Buy Now Datasheet
Shift Registers - HV57908PG-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV57908PG-G-ND
Shift Registers HV57908PG-G-ND
Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)

Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)

Buy Now Datasheet
Logic - Shift Registers - HV57908PG-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV57908PG-G
Logic - Shift Registers HV57908PG-G
IC 64BIT SRL PARALLEL 80V 80QFP

IC 64BIT SRL PARALLEL 80V 80QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV57908PG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV57908PG-G
Integrated Circuits (ICs) - Logic - Shift Registers HV57908PG-G
IC 64BIT SRL PARALLEL 80V 80QFP

IC 64BIT SRL PARALLEL 80V 80QFP

Supplier's Site
Shift Registers - HV57908PG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV57908PG-G
Shift Registers HV57908PG-G
Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)

Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1342714-HV57908PG-G HV57908PG-G-ND HV57908PG-G HV57908PG-G HV57908PG-G
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT164DB,112-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details