Microchip Technology, Inc. 64BIT 80V Logic IC HV57908PG-G

Description
IC 64BIT SRL PARALLEL 80V 80QFP Product overview: HV57908PG-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64BIT, 80V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64BIT, 80V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV57908PG-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 64BIT SRL PARALLEL 80V 80QFP Product overview: HV57908PG-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64BIT, 80V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64BIT, 80V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV57908PG-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64BIT 80V Logic IC - 712-HV57908PG-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64BIT 80V Logic IC
712-HV57908PG-G
64BIT 80V Logic IC 712-HV57908PG-G
IC 64BIT SRL PARALLEL 80V 80QFP Product overview: HV57908PG-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64BIT, 80V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64BIT, 80V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV57908PG-G can be used for catalog matching and distributor lookup.

IC 64BIT SRL PARALLEL 80V 80QFP Product overview: HV57908PG-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64BIT, 80V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64BIT, 80V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV57908PG-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-HV57908PG-G
Product Name 64BIT 80V Logic IC
Gate Type Shift Register/Latch/Driver
Supply Voltage 5 V
Power Dissipation 1200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ32/VDA-R - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; CFP14
View Details
3 suppliers
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details