Microchip Technology, Inc. 64-Channel Serial to Parallel Converter w/ Push-Pull Outputs 32 MHz HV57708

Description
The HV57708 is a low voltage serial to high voltage parallel converter with push-pull outputs. The device has been designed for use as a driver for EL displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking capability such as driving plasma panels, vacuum fluorescent displays, or large matrix LCD displays. The device has 4 parallel 16-bit registers, permitting data rates 4x the speed of one (they are clocked together). There are also 64 latches and control logic to perform the polarity select and blanking of the outputs. HVOUT1 is connected to the first stage of the first shift register through the polarity and blanking logic. Data is shifted through the shift registers on the logic low to high transition of the clock. The DIR pin causes CCW shifting when connected to GND, and CW shifting when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register (HVOUT64). Operation of the shift register is not affected by the LE (latch enable), BL (blanking), or the POL (polarity) inputs. Transfer of data from the shift registers to the latches occurs when the LE input is high. The data in the latches is stored when the LE is low. Additional Features HVCMOS® technology 5.0V CMS Logic Output voltage up to +80V Low power level shifting 32MHz equivalent data rate Latched data outputs Foreward and reverse shifting options (DIR pin) Diode to VPP allows efficient power recovery Outputs may be hot switched
Datasheet
Description
The HV57708 is a low voltage serial to high voltage parallel converter with push-pull outputs. The device has been designed for use as a driver for EL displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking capability such as driving plasma panels, vacuum fluorescent displays, or large matrix LCD displays. The device has 4 parallel 16-bit registers, permitting data rates 4x the speed of one (they are clocked together). There are also 64 latches and control logic to perform the polarity select and blanking of the outputs. HVOUT1 is connected to the first stage of the first shift register through the polarity and blanking logic. Data is shifted through the shift registers on the logic low to high transition of the clock. The DIR pin causes CCW shifting when connected to GND, and CW shifting when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register (HVOUT64). Operation of the shift register is not affected by the LE (latch enable), BL (blanking), or the POL (polarity) inputs. Transfer of data from the shift registers to the latches occurs when the LE input is high. The data in the latches is stored when the LE is low. Additional Features HVCMOS® technology 5.0V CMS Logic Output voltage up to +80V Low power level shifting 32MHz equivalent data rate Latched data outputs Foreward and reverse shifting options (DIR pin) Diode to VPP allows efficient power recovery Outputs may be hot switched
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64-Channel Serial to Parallel Converter w/ Push-Pull Outputs 32 MHz - HV57708 - Microchip Technology, Inc.
Chandler, AZ, United States
64-Channel Serial to Parallel Converter w/ Push-Pull Outputs 32 MHz
HV57708
64-Channel Serial to Parallel Converter w/ Push-Pull Outputs 32 MHz HV57708
The HV57708 is a low voltage serial to high voltage parallel converter with push-pull outputs. The device has been designed for use as a driver for EL displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking capability such as driving plasma panels, vacuum fluorescent displays, or large matrix LCD displays. The device has 4 parallel 16-bit registers, permitting data rates 4x the speed of one (they are clocked together). There are also 64 latches and control logic to perform the polarity select and blanking of the outputs. HVOUT1 is connected to the first stage of the first shift register through the polarity and blanking logic. Data is shifted through the shift registers on the logic low to high transition of the clock. The DIR pin causes CCW shifting when connected to GND, and CW shifting when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register (HVOUT64). Operation of the shift register is not affected by the LE (latch enable), BL (blanking), or the POL (polarity) inputs. Transfer of data from the shift registers to the latches occurs when the LE input is high. The data in the latches is stored when the LE is low. Additional Features HVCMOS® technology 5.0V CMS Logic Output voltage up to +80V Low power level shifting 32MHz equivalent data rate Latched data outputs Foreward and reverse shifting options (DIR pin) Diode to VPP allows efficient power recovery Outputs may be hot switched

The HV57708 is a low voltage serial to high voltage parallel converter with push-pull outputs. The device has been designed for use as a driver for EL displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking capability such as driving plasma panels, vacuum fluorescent displays, or large matrix LCD displays. The device has 4 parallel 16-bit registers, permitting data rates 4x the speed of one (they are clocked together). There are also 64 latches and control logic to perform the polarity select and blanking of the outputs. HVOUT1 is connected to the first stage of the first shift register through the polarity and blanking logic. Data is shifted through the shift registers on the logic low to high transition of the clock. The DIR pin causes CCW shifting when connected to GND, and CW shifting when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register (HVOUT64). Operation of the shift register is not affected by the LE (latch enable), BL (blanking), or the POL (polarity) inputs. Transfer of data from the shift registers to the latches occurs when the LE input is high. The data in the latches is stored when the LE is low.

Additional Features

  • HVCMOS® technology
  • 5.0V CMS Logic
  • Output voltage up to +80V
  • Low power level shifting
  • 32MHz equivalent data rate
  • Latched data outputs
  • Foreward and reverse shifting options (DIR pin)
  • Diode to VPP allows efficient power recovery
  • Outputs may be hot switched
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number HV57708
Product Name 64-Channel Serial to Parallel Converter w/ Push-Pull Outputs 32 MHz
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1524-BE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV14-GE-ASI-8E8A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details