Microchip Technology, Inc. Shift Registers HV574PG-G

Description
Shift Shift Register 4 Element 20 Bit 100-PQFP (20x14)
Request a Quote Datasheet
Description
Shift Shift Register 4 Element 20 Bit 100-PQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HV574PG-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV574PG-G-ND
Shift Registers HV574PG-G-ND
Shift Shift Register 4 Element 20 Bit 100-PQFP (20x14)

Shift Shift Register 4 Element 20 Bit 100-PQFP (20x14)

Buy Now Datasheet
Logic - Logic - Shift Registers - HV574PG-G - 920657-HV574PG-G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV574PG-G
920657-HV574PG-G
Logic - Logic - Shift Registers - HV574PG-G 920657-HV574PG-G
Manufacturer: Microchip Technology Win Source Part Number: 920657-HV574PG-G Operating Temperature Range: -40°C ~ 85°C Features: Shift Shift Register Element Bit 100-PQFP (20x14) Package: 100-BQFP Package: Tray Mounting: Surface Mount Family Name: HV574 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 920657-HV574PG-G
Operating Temperature Range: -40°C ~ 85°C
Features: Shift Shift Register Element Bit 100-PQFP (20x14)
Package: 100-BQFP
Package: Tray
Mounting: Surface Mount
Family Name: HV574
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (20x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - HV574PG-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV574PG-G
Logic - Shift Registers HV574PG-G
IC 80BIT SRL PARALLEL 80V 100QFP

IC 80BIT SRL PARALLEL 80V 100QFP

Supplier's Site Datasheet
Shift Registers - HV574PG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV574PG-G
Shift Registers HV574PG-G
Shift Shift Register 4 Element 20 Bit 100-PQFP (20x14)

Shift Shift Register 4 Element 20 Bit 100-PQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV574PG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV574PG-G
Integrated Circuits (ICs) - Logic - Shift Registers HV574PG-G
IC 80BIT SRL PARALLEL 80V 100QFP

IC 80BIT SRL PARALLEL 80V 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HV574PG-G-ND 920657-HV574PG-G HV574PG-G HV574PG-G HV574PG-G
Product Name Shift Registers Logic - Logic - Shift Registers - HV574PG-G Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Package Type Other; 100-BQFP QFP; Other; 100-PQFP (20x14) QFP; Other; 100-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595BQ115 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C596PW-Q100,1 - 1083380-NPIC6C596PW-Q100,1 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
6 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRE4 - 1131152-74AVCB164245GRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details