Microchip Technology, Inc. Shift Registers HV57009PG-G

Description
Shift Shift Register 2 Element 32 Bit 80-PQFP (14x20)
Request a Quote Datasheet
Description
Shift Shift Register 2 Element 32 Bit 80-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HV57009PG-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV57009PG-G-ND
Shift Registers HV57009PG-G-ND
Shift Shift Register 2 Element 32 Bit 80-PQFP (14x20)

Shift Shift Register 2 Element 32 Bit 80-PQFP (14x20)

Buy Now Datasheet
Logic - Logic - Shift Registers - HV57009PG-G - 920656-HV57009PG-G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV57009PG-G
920656-HV57009PG-G
Logic - Logic - Shift Registers - HV57009PG-G 920656-HV57009PG-G
Manufacturer: Microchip Technology Win Source Part Number: 920656-HV57009PG-G Operating Temperature Range: -40°C ~ 85°C Features: Shift Shift Register 2 Element 32 Bit 80-PQFP (14x20) Package: 80-BQFP Package: Tray Mounting: Surface Mount Family Name: HV57009 Categories: Integrated Circuits (ICs) Case / Package: 80-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 920656-HV57009PG-G
Operating Temperature Range: -40°C ~ 85°C
Features: Shift Shift Register 2 Element 32 Bit 80-PQFP (14x20)
Package: 80-BQFP
Package: Tray
Mounting: Surface Mount
Family Name: HV57009
Categories: Integrated Circuits (ICs)
Case / Package: 80-PQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - HV57009PG-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV57009PG-G
Logic - Shift Registers HV57009PG-G
IC 64BIT SRL PARALLEL 80QFP

IC 64BIT SRL PARALLEL 80QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV57009PG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV57009PG-G
Integrated Circuits (ICs) - Logic - Shift Registers HV57009PG-G
IC 64BIT SRL PARALLEL 80QFP

IC 64BIT SRL PARALLEL 80QFP

Supplier's Site
Shift Registers - HV57009PG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV57009PG-G
Shift Registers HV57009PG-G
Shift Shift Register 2 Element 32 Bit 80-PQFP (14x20)

Shift Shift Register 2 Element 32 Bit 80-PQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HV57009PG-G-ND 920656-HV57009PG-G HV57009PG-G HV57009PG-G HV57009PG-G
Product Name Shift Registers Logic - Logic - Shift Registers - HV57009PG-G Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain
Package Type Other; 80-BQFP QFP; Other; 80-PQFP (14x20) QFP QFP; Other; 80-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 1038181 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74165PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers