Microchip Technology, Inc. 64-Channel Serial to Parallel Converter w/ Open Drain Outputs HV57009

Description
The HV57009 is a low-voltage serial to high-voltage parallel converter with P-channel open drain outputs. This device has been designed for use as a driver for plasma panels. The device has two parallel 32-bit shift registers, permitting data rates twice the speed of one (they are clocked together). There are also 64 latches and control logic to perform the blanking of the outputs. HVOUT1 is connected to the first stage of the first shift register through the blanking logic. Data is shifted through the shift registers on the logic low to high transition of the clock. The DIR pin causes CCW shifting when connected to VSS, and CW shifting when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register (HVOUT64). Operation of the shift register is not affected by the LE (latch enable), or the BL (blanking) inputs. Transfer of data from the shift registers to latches occurs when the LE input is high. The data in the latches is stored when LE is low. The HV570 has 64 channels of output constant current sourcing capability. They are adjustable from 0.1 to 2.0mA through one external resistor or a current source. Additional Features HVCMOS® technology 5.0V CMOS Logic Output voltage up to -85V Output current source control 16MHz equivalent data rate Latched data outputs Forward and reverse shifting options (DIR pin) Diode to VDD allows efficient power recovery
Datasheet
Description
The HV57009 is a low-voltage serial to high-voltage parallel converter with P-channel open drain outputs. This device has been designed for use as a driver for plasma panels. The device has two parallel 32-bit shift registers, permitting data rates twice the speed of one (they are clocked together). There are also 64 latches and control logic to perform the blanking of the outputs. HVOUT1 is connected to the first stage of the first shift register through the blanking logic. Data is shifted through the shift registers on the logic low to high transition of the clock. The DIR pin causes CCW shifting when connected to VSS, and CW shifting when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register (HVOUT64). Operation of the shift register is not affected by the LE (latch enable), or the BL (blanking) inputs. Transfer of data from the shift registers to latches occurs when the LE input is high. The data in the latches is stored when LE is low. The HV570 has 64 channels of output constant current sourcing capability. They are adjustable from 0.1 to 2.0mA through one external resistor or a current source. Additional Features HVCMOS® technology 5.0V CMOS Logic Output voltage up to -85V Output current source control 16MHz equivalent data rate Latched data outputs Forward and reverse shifting options (DIR pin) Diode to VDD allows efficient power recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64-Channel Serial to Parallel Converter w/ Open Drain Outputs - HV57009 - Microchip Technology, Inc.
Chandler, AZ, United States
64-Channel Serial to Parallel Converter w/ Open Drain Outputs
HV57009
64-Channel Serial to Parallel Converter w/ Open Drain Outputs HV57009
The HV57009 is a low-voltage serial to high-voltage parallel converter with P-channel open drain outputs. This device has been designed for use as a driver for plasma panels. The device has two parallel 32-bit shift registers, permitting data rates twice the speed of one (they are clocked together). There are also 64 latches and control logic to perform the blanking of the outputs. HVOUT1 is connected to the first stage of the first shift register through the blanking logic. Data is shifted through the shift registers on the logic low to high transition of the clock. The DIR pin causes CCW shifting when connected to VSS, and CW shifting when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register (HVOUT64). Operation of the shift register is not affected by the LE (latch enable), or the BL (blanking) inputs. Transfer of data from the shift registers to latches occurs when the LE input is high. The data in the latches is stored when LE is low. The HV570 has 64 channels of output constant current sourcing capability. They are adjustable from 0.1 to 2.0mA through one external resistor or a current source. Additional Features HVCMOS® technology 5.0V CMOS Logic Output voltage up to -85V Output current source control 16MHz equivalent data rate Latched data outputs Forward and reverse shifting options (DIR pin) Diode to VDD allows efficient power recovery

The HV57009 is a low-voltage serial to high-voltage parallel converter with P-channel open drain outputs. This device has been designed for use as a driver for plasma panels. The device has two parallel 32-bit shift registers, permitting data rates twice the speed of one (they are clocked together). There are also 64 latches and control logic to perform the blanking of the outputs. HVOUT1 is connected to the first stage of the first shift register through the blanking logic. Data is shifted through the shift registers on the logic low to high transition of the clock. The DIR pin causes CCW shifting when connected to VSS, and CW shifting when connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register (HVOUT64). Operation of the shift register is not affected by the LE (latch enable), or the BL (blanking) inputs. Transfer of data from the shift registers to latches occurs when the LE input is high. The data in the latches is stored when LE is low. The HV570 has 64 channels of output constant current sourcing capability. They are adjustable from 0.1 to 2.0mA through one external resistor or a current source.

Additional Features

  • HVCMOS® technology
  • 5.0V CMOS Logic
  • Output voltage up to -85V
  • Output current source control
  • 16MHz equivalent data rate
  • Latched data outputs
  • Forward and reverse shifting options (DIR pin)
  • Diode to VDD allows efficient power recovery
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number HV57009
Product Name 64-Channel Serial to Parallel Converter w/ Open Drain Outputs
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Converter, USB 2.0 to 3.3 V TTL DB9 M - BB-TTL3USB9M - Advantech
Specs
Device Type Converter
Form Factor Inline
Data Rate 461 kbps
View Details
Fully Isolated RS-232/422 Converter - LDM422-ST - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV14-GE-DI02-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details