The HV56264 IC is an AECQ100 rated, Quad High Voltage Amplifier Array integrated circuit. The device operates on a 225V high voltage supply and a 5.0V low voltage supply. Amplifiers input voltage range from 0V to 3.3V and output swing ranges from 1.0V to VPP – 10V with a 3 mA sink/source current capability. The HV56264 is designed for maximum performance with minimal high voltage current. The high voltage current for each channel is less than 75 μA.
Additional Features
4 Independent High Voltage Amplifiers (225Vout Swing)
11V/µs Typ Slew Rate (Cload = 15pF)
Adjustable Gain by Off-Chip High Voltage Resistors
HV56264 is AEC-Q100 Grade 1
Operating Temperature (Tj) Range -40°C to +125°C
Two Package Options
24-Ld TSSOP (6.4mm x 8.0mm, HV56264T-E/QEX-VAO)
60-Ld TFBGA (6.0mm x 6.0mm, HV56264T-E/AKA-VAO)
The HV56264 IC is an AECQ100 rated, Quad High Voltage Amplifier Array integrated circuit. The device operates on a 225V high voltage supply and a 5.0V low voltage supply. Amplifiers input voltage range from 0V to 3.3V and output swing ranges from 1.0V to VPP – 10V with a 3 mA sink/source current capability. The HV56264 is designed for maximum performance with minimal high voltage current. The high voltage current for each channel is less than 75 μA.
Additional Features
- 4 Independent High Voltage Amplifiers (225Vout Swing)
- 11V/µs Typ Slew Rate (Cload = 15pF)
- Adjustable Gain by Off-Chip High Voltage Resistors
- HV56264 is AEC-Q100 Grade 1
- Operating Temperature (Tj) Range -40°C to +125°C
- Two Package Options
- 24-Ld TSSOP (6.4mm x 8.0mm, HV56264T-E/QEX-VAO)
- 60-Ld TFBGA (6.0mm x 6.0mm, HV56264T-E/AKA-VAO)