Microchip Technology, Inc. Shift Registers HV5622PG-G

Description
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HV5622PG-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV5622PG-G-ND
Shift Registers HV5622PG-G-ND
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Buy Now Datasheet
Logic - Shift Registers - HV5622PG-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV5622PG-G
Logic - Shift Registers HV5622PG-G
IC 32BIT SRL PARALLEL 220V 44PQF

IC 32BIT SRL PARALLEL 220V 44PQF

Supplier's Site Datasheet
Shift Register, 32Bit, -40 To 85Deg C; Logic Family / Base Number Microchip - 02AH4430 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 32Bit, -40 To 85Deg C; Logic Family / Base Number Microchip
02AH4430
Shift Register, 32Bit, -40 To 85Deg C; Logic Family / Base Number Microchip 02AH4430
SHIFT REGISTER, 32BIT, -40 TO 85DEG C; Logic Family / Base Number:HV5622; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:32bit; Logic Case Style:QFP; No. of Pins:44Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 32BIT, -40 TO 85DEG C; Logic Family / Base Number:HV5622; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:32bit; Logic Case Style:QFP; No. of Pins:44Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV5622PG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV5622PG-G
Integrated Circuits (ICs) - Logic - Shift Registers HV5622PG-G
IC 32BIT SRL PARALLEL 220V 44PQF

IC 32BIT SRL PARALLEL 220V 44PQF

Supplier's Site
Shift Registers - HV5622PG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV5622PG-G
Shift Registers HV5622PG-G
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HV5622PG-G-ND HV5622PG-G 02AH4430 HV5622PG-G HV5622PG-G
Product Name Shift Registers Logic - Shift Registers Shift Register, 32Bit, -40 To 85Deg C; Logic Family / Base Number Microchip Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 10.8V ~ 13.2V 10.8V ~ 13.2V
Output Characteristics Open-drain Open-drain; Open Drain
Package Type Other; 44-QFP QFP QFP; Other; 44-QFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LVC594AD,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics Push-Pull
View Details
4 suppliers
 - CD74HC4094PWR-E - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP; Other; TSSOP16
Logic Family CMOS
View Details
2 suppliers