Microchip Technology, Inc. 32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V HV5622

Description
The HV5622 is a low-voltage serial to high-voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC-electroluminescen t displays. It can also be used in any application requiring multiple output high voltage current sinking capabilities such as driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register, 32 latches, and control logic to perform the polarity select and blanking of the outputs. Data is shifted through the shift register on the high to low transition of the clock. The HV5622 shifts in the clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the LE (latch enable), BL (blanking), or the POL (polarity) inputs. Transfer of data from the shift register to the latch occurs when the LE (latch enable) input is high. The data in the latch is stored when LE is low. Additional Features Processed with HVCMOS® technology Sink current minimum 100mA Shift register speed 8.0MHz Polarity and Blanking inputs CMOS compatible inputs Forward and reverse shifting options Diode to VPP allows efficient power recovery
Datasheet
Description
The HV5622 is a low-voltage serial to high-voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC-electroluminescen t displays. It can also be used in any application requiring multiple output high voltage current sinking capabilities such as driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register, 32 latches, and control logic to perform the polarity select and blanking of the outputs. Data is shifted through the shift register on the high to low transition of the clock. The HV5622 shifts in the clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the LE (latch enable), BL (blanking), or the POL (polarity) inputs. Transfer of data from the shift register to the latch occurs when the LE (latch enable) input is high. The data in the latch is stored when LE is low. Additional Features Processed with HVCMOS® technology Sink current minimum 100mA Shift register speed 8.0MHz Polarity and Blanking inputs CMOS compatible inputs Forward and reverse shifting options Diode to VPP allows efficient power recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V - HV5622 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V
HV5622
32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V HV5622
The HV5622 is a low-voltage serial to high-voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC-electroluminescen t displays. It can also be used in any application requiring multiple output high voltage current sinking capabilities such as driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register, 32 latches, and control logic to perform the polarity select and blanking of the outputs. Data is shifted through the shift register on the high to low transition of the clock. The HV5622 shifts in the clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the LE (latch enable), BL (blanking), or the POL (polarity) inputs. Transfer of data from the shift register to the latch occurs when the LE (latch enable) input is high. The data in the latch is stored when LE is low. Additional Features Processed with HVCMOS® technology Sink current minimum 100mA Shift register speed 8.0MHz Polarity and Blanking inputs CMOS compatible inputs Forward and reverse shifting options Diode to VPP allows efficient power recovery

The HV5622 is a low-voltage serial to high-voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC-electroluminescent displays. It can also be used in any application requiring multiple output high voltage current sinking capabilities such as driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register, 32 latches, and control logic to perform the polarity select and blanking of the outputs. Data is shifted through the shift register on the high to low transition of the clock. The HV5622 shifts in the clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the LE (latch enable), BL (blanking), or the POL (polarity) inputs. Transfer of data from the shift register to the latch occurs when the LE (latch enable) input is high. The data in the latch is stored when LE is low.

Additional Features

  • Processed with HVCMOS® technology
  • Sink current minimum 100mA
  • Shift register speed 8.0MHz
  • Polarity and Blanking inputs
  • CMOS compatible inputs
  • Forward and reverse shifting options
  • Diode to VPP allows efficient power recovery
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number HV5622
Product Name 32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1526TI-VDC-CE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/485 Converter - LDM485-PE - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details