Microchip Technology, Inc. Dual 250V Haptic Drive Amplifier Array HV56022

Description
The HV56022 is a dual amplifier for driving piezo actuators for haptic applications, such as Kemet film actuators, and other solutions. The HV56022 comes with dual 250V operational amplifiers. The opamps are designed to drive haptic (piezo) actuators at 225V with 40 mA minimum source/sink current. The HV56020 is the master IC between the family of the HV56020 and HV56022, with the inclusion of the boost converter added to the HV56022. The drive channel count is supportable by expanding with additional HV56020s if additional power is required for simultaneous drive of multiple channels (beyond two,) or with HV56022s if the additional channels can be driven time-sliced versus those drawing power from a master HV56020 with boost converter. The HV56022 also includes Output Voltage Comparators for load Short Circuit Detection. PLEASE CONTACT YOUR LOCAL MICROCHIP SALES OFFICE FOR PRODUCT SAMPLE AVAILABILITY. We have partnered with Kemet (previously Novasentis Inc.) to create this chipset that optimizes size and features for driving thin-film actuators that enable haptic applications in various hard and soft goods. Learn more >> Additional Features Dual 250V Operational Amplifiers HVout to 225V, Iout to 40mA Min (Source/Sink) Vout Comparators for OCP (- 124 Hz –3 dB BW w/0.22 μF Cload) 20-Ld. 4mm x 4mm VQFN, 0.9m Thick
Datasheet
Description
The HV56022 is a dual amplifier for driving piezo actuators for haptic applications, such as Kemet film actuators, and other solutions. The HV56022 comes with dual 250V operational amplifiers. The opamps are designed to drive haptic (piezo) actuators at 225V with 40 mA minimum source/sink current. The HV56020 is the master IC between the family of the HV56020 and HV56022, with the inclusion of the boost converter added to the HV56022. The drive channel count is supportable by expanding with additional HV56020s if additional power is required for simultaneous drive of multiple channels (beyond two,) or with HV56022s if the additional channels can be driven time-sliced versus those drawing power from a master HV56020 with boost converter. The HV56022 also includes Output Voltage Comparators for load Short Circuit Detection. PLEASE CONTACT YOUR LOCAL MICROCHIP SALES OFFICE FOR PRODUCT SAMPLE AVAILABILITY. We have partnered with Kemet (previously Novasentis Inc.) to create this chipset that optimizes size and features for driving thin-film actuators that enable haptic applications in various hard and soft goods. Learn more >> Additional Features Dual 250V Operational Amplifiers HVout to 225V, Iout to 40mA Min (Source/Sink) Vout Comparators for OCP (- 124 Hz –3 dB BW w/0.22 μF Cload) 20-Ld. 4mm x 4mm VQFN, 0.9m Thick
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 250V Haptic Drive Amplifier Array - HV56022 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 250V Haptic Drive Amplifier Array
HV56022
Dual 250V Haptic Drive Amplifier Array HV56022
The HV56022 is a dual amplifier for driving piezo actuators for haptic applications, such as Kemet film actuators, and other solutions. The HV56022 comes with dual 250V operational amplifiers. The opamps are designed to drive haptic (piezo) actuators at 225V with 40 mA minimum source/sink current. The HV56020 is the master IC between the family of the HV56020 and HV56022, with the inclusion of the boost converter added to the HV56022. The drive channel count is supportable by expanding with additional HV56020s if additional power is required for simultaneous drive of multiple channels (beyond two,) or with HV56022s if the additional channels can be driven time-sliced versus those drawing power from a master HV56020 with boost converter. The HV56022 also includes Output Voltage Comparators for load Short Circuit Detection. PLEASE CONTACT YOUR LOCAL MICROCHIP SALES OFFICE FOR PRODUCT SAMPLE AVAILABILITY. We have partnered with Kemet (previously Novasentis Inc.) to create this chipset that optimizes size and features for driving thin-film actuators that enable haptic applications in various hard and soft goods. Learn more >> Additional Features Dual 250V Operational Amplifiers HVout to 225V, Iout to 40mA Min (Source/Sink) Vout Comparators for OCP (- 124 Hz –3 dB BW w/0.22 μF Cload) 20-Ld. 4mm x 4mm VQFN, 0.9m Thick

The HV56022 is a dual amplifier for driving piezo actuators for haptic applications, such as Kemet film actuators, and other solutions. The HV56022 comes with dual 250V operational amplifiers. The opamps are designed to drive haptic (piezo) actuators at 225V with 40 mA minimum source/sink current.
The HV56020 is the master IC between the family of the HV56020 and HV56022, with the inclusion of the boost converter added to the HV56022. The drive channel count is supportable by expanding with additional HV56020s if additional power is required for simultaneous drive of multiple channels (beyond two,) or with HV56022s if the additional channels can be driven time-sliced versus those drawing power from a master HV56020 with boost converter. The HV56022 also includes Output Voltage Comparators for load Short Circuit Detection.

PLEASE CONTACT YOUR LOCAL MICROCHIP SALES OFFICE FOR PRODUCT SAMPLE AVAILABILITY.

We have partnered with Kemet (previously Novasentis Inc.) to create this chipset that optimizes size and features for driving thin-film actuators that enable haptic applications in various hard and soft goods. Learn more >>

Additional Features

  • Dual 250V Operational Amplifiers
  • HVout to 225V, Iout to 40mA Min (Source/Sink)
  • Vout Comparators for OCP (- 124 Hz –3 dB BW w/0.22 μF Cload)
  • 20-Ld. 4mm x 4mm VQFN, 0.9m Thick
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number HV56022
Product Name Dual 250V Haptic Drive Amplifier Array
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8754001CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Sample and Hold Amplifiers; Sample and Hold
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers