Manufacturer: Microchip Technology
Win Source Part Number: 874016-HV5530PG-G
Operating Temperature Range: -40°C ~ 85°C
Features: Shift Shift Register Element Bit 44-PQFP (10x10)
Package: 44-QFP
Package: Tray
Mounting: Surface Mount
Family Name: HV5530
Categories: Integrated Circuits (ICs)
Case / Package: 44-PQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
IC 32BIT SRL PARALLEL 300V 44QFP
IC 32BIT SRL PARALLEL 300V 44QFP
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 874016-HV5530PG-G | HV5530PG-G-ND | HV5530PG-G | HV5530PG-G | HV5530PG-G |
| Product Name | Logic - Logic - Shift Registers - HV5530PG-G | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Package Type | QFP; Other; 44-PQFP (10x10) | Other; 44-QFP | QFP | QFP; Other; 44-QFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 10.8V ~ 13.2V | 10.8V ~ 13.2V |