Microchip Technology, Inc. Shift Registers HV5523K7-G

Description
Shift Shift Register 1 Element 32 Bit 44-QFN (7x7)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 32 Bit 44-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HV5523K7-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV5523K7-G-ND
Shift Registers HV5523K7-G-ND
Shift Shift Register 1 Element 32 Bit 44-QFN (7x7)

Shift Shift Register 1 Element 32 Bit 44-QFN (7x7)

Buy Now Datasheet
Logic - Logic - Shift Registers - HV5523K7-G - 1182532-HV5523K7-G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV5523K7-G
1182532-HV5523K7-G
Logic - Logic - Shift Registers - HV5523K7-G 1182532-HV5523K7-G
Manufacturer: Microchip Technology Win Source Part Number: 1182532-HV5523K7-G Packaging: Tray Mounting Style: SMD Logic Type: Shift Register Output Type: Open Drain Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 32 Categories: Integrated Circuits Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: HV5523 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1182532-HV5523K7-G
Packaging: Tray
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Open Drain
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 32
Categories: Integrated Circuits
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 44-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: HV5523
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - HV5523K7-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV5523K7-G
Integrated Circuits (ICs) - Logic - Shift Registers HV5523K7-G
IC 32BIT SRL PARALLEL 44WQFN

IC 32BIT SRL PARALLEL 44WQFN

Supplier's Site
Shift Register, Sipo, -40 To 85Deg C Rohs Compliant Microchip - 78AH1760 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, Sipo, -40 To 85Deg C Rohs Compliant Microchip
78AH1760
Shift Register, Sipo, -40 To 85Deg C Rohs Compliant Microchip 78AH1760
SHIFT REGISTER, SIPO, -40 TO 85DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, SIPO, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Shift Registers - HV5523K7-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV5523K7-G
Logic - Shift Registers HV5523K7-G
IC 32BIT SRL PARALLEL 44WQFN

IC 32BIT SRL PARALLEL 44WQFN

Supplier's Site Datasheet
Shift Registers - HV5523K7-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV5523K7-G
Shift Registers HV5523K7-G
Shift Shift Register 1 Element 32 Bit 44-QFN (7x7)

Shift Shift Register 1 Element 32 Bit 44-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HV5523K7-G-ND 1182532-HV5523K7-G HV5523K7-G 78AH1760 HV5523K7-G HV5523K7-G
Product Name Shift Registers Logic - Logic - Shift Registers - HV5523K7-G Integrated Circuits (ICs) - Logic - Shift Registers Shift Register, Sipo, -40 To 85Deg C Rohs Compliant Microchip Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain
Package Type Other; 44-VFQFN Exposed Pad Other; 44-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3329-ND - DigiKey
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
3 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers