Microchip Technology, Inc. Logic - Logic - Shift Registers - HV5408PJ-B-G HV5408PJ-B-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 776251-HV5408PJ-B-G Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 10.8 V ~ 13.2 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 32 Family Name: HV5408 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.58x16.58) Alternative Parts (Cross-Reference): HV5408PJ-B; Introduction Date: November 10, 2006 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 776251-HV5408PJ-B-G Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 10.8 V ~ 13.2 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 32 Family Name: HV5408 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.58x16.58) Alternative Parts (Cross-Reference): HV5408PJ-B; Introduction Date: November 10, 2006 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HV5408PJ-B-G - 776251-HV5408PJ-B-G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV5408PJ-B-G
776251-HV5408PJ-B-G
Logic - Logic - Shift Registers - HV5408PJ-B-G 776251-HV5408PJ-B-G
Manufacturer: Microchip Technology Win Source Part Number: 776251-HV5408PJ-B-G Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 10.8 V ~ 13.2 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 32 Family Name: HV5408 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.58x16.58) Alternative Parts (Cross-Reference): HV5408PJ-B; Introduction Date: November 10, 2006 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 776251-HV5408PJ-B-G
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 10.8 V ~ 13.2 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 32
Family Name: HV5408
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): HV5408PJ-B;
Introduction Date: November 10, 2006
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV5408PJ-B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV5408PJ-B-G
Integrated Circuits (ICs) - Logic - Shift Registers HV5408PJ-B-G
IC 32BIT SRL CMOS 80V 44PLCC

IC 32BIT SRL CMOS 80V 44PLCC

Supplier's Site
Shift Registers - HV5408PJ-B-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV5408PJ-B-G
Shift Registers HV5408PJ-B-G
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Buy Now Datasheet
Logic - Shift Registers - HV5408PJ-B-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV5408PJ-B-G
Logic - Shift Registers HV5408PJ-B-G
IC 32BIT SRL CMOS 80V 44PLCC

IC 32BIT SRL CMOS 80V 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 776251-HV5408PJ-B-G HV5408PJ-B-G HV5408PJ-B-G HV5408PJ-B-G
Product Name Logic - Logic - Shift Registers - HV5408PJ-B-G Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 10.8 V ~ 13.2 V 10.8V ~ 13.2V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 32 32
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - HEC4094BT/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOIC; Other; SO16, SOIC16
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers