Win Source Part Number: 1010257-HV5408PG-B-G
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 32
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 44-QFP
Supplier Device Package: 44-PQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV5408
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
IC 32BIT SRL CMOS 80V 44QFP
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
IC 32BIT SRL CMOS 80V 44QFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1010257-HV5408PG-B-G | HV5408PG-B-G-ND | HV5408PG-B-G | HV5408PG-B-G | HV5408PG-B-G |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 10.8V ~ 13.2V | 10.8V ~ 13.2V | 10.8V ~ 13.2V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Number of units in IC | 1 | ||||
| Number of Bits (Stages) | 32 | 32 |