Microchip Technology, Inc. 16-Ch. ±135V Push-Pull Driver (+RTZ, CS) HV53011

Description
HV53011 is a high-voltage driver solution for surface haptic applications. It consists of 16 push-pull drivers capable of +/-135V output swing with Return-To-Zero (RTZ) function. Each output driver is capable of sourcing and sinking at least 24 mA. Each high-voltage output is capable of driving up to 250 pF capacitive load. A global current sensor function is also integrated into this device to monitor the charge and discharge currents. The measured current is mapped to a low voltage analog output with a scale factor of 3.1 V/V via a current sensing resistor. An SPI interface is used to communicate between the microcontroller/proc essor and the high voltage drivers. This interface accepts 3.3V logic I/O signals up to clock speeds of 32 MHz. Five digital LATCH control signals manage the data flow and the firing pattern. It establishes the output to one of four possible states: VPP, VNN, 0V or high impedance. A proper power on and off sequence is critical to ensure the operation of the high voltage driver. This driver requires four high voltage power rails, VPP, VPF, VNN, VNF, and three low voltage power rails, VCC, VSS and VLL. A companion integrated driver IC, HV53001, has a built-in power on/off sequence control circuits to maintain the proper orders. A shutdown function is available to disable the driver and set it to consume minimum power when the driver. The HV53011 device is packaged in a 8 x 8 mm 59-ball TFBGA package. All high voltage I/O are assigned to have sufficient clearance for safety purpose. Additional Features 16-Channel Push-Pull Output w/Return-To-Zero (RTZ) and High Impedance (Hi-Z) Functions Up to ±135V Output Voltage w/24 mA Minimum Source Sink Output Current (250pF Cload Max) Current Sensor Output SPI Interface with Quad-Latched (2-Bit/Channel) Architecture Power-On Reset Function Shutdown Function 59-Ball 8 x 8 mm TFBGA Package
Datasheet
Description
HV53011 is a high-voltage driver solution for surface haptic applications. It consists of 16 push-pull drivers capable of +/-135V output swing with Return-To-Zero (RTZ) function. Each output driver is capable of sourcing and sinking at least 24 mA. Each high-voltage output is capable of driving up to 250 pF capacitive load. A global current sensor function is also integrated into this device to monitor the charge and discharge currents. The measured current is mapped to a low voltage analog output with a scale factor of 3.1 V/V via a current sensing resistor. An SPI interface is used to communicate between the microcontroller/proc essor and the high voltage drivers. This interface accepts 3.3V logic I/O signals up to clock speeds of 32 MHz. Five digital LATCH control signals manage the data flow and the firing pattern. It establishes the output to one of four possible states: VPP, VNN, 0V or high impedance. A proper power on and off sequence is critical to ensure the operation of the high voltage driver. This driver requires four high voltage power rails, VPP, VPF, VNN, VNF, and three low voltage power rails, VCC, VSS and VLL. A companion integrated driver IC, HV53001, has a built-in power on/off sequence control circuits to maintain the proper orders. A shutdown function is available to disable the driver and set it to consume minimum power when the driver. The HV53011 device is packaged in a 8 x 8 mm 59-ball TFBGA package. All high voltage I/O are assigned to have sufficient clearance for safety purpose. Additional Features 16-Channel Push-Pull Output w/Return-To-Zero (RTZ) and High Impedance (Hi-Z) Functions Up to ±135V Output Voltage w/24 mA Minimum Source Sink Output Current (250pF Cload Max) Current Sensor Output SPI Interface with Quad-Latched (2-Bit/Channel) Architecture Power-On Reset Function Shutdown Function 59-Ball 8 x 8 mm TFBGA Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Ch. ±135V Push-Pull Driver (+RTZ, CS) - HV53011 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Ch. ±135V Push-Pull Driver (+RTZ, CS)
HV53011
16-Ch. ±135V Push-Pull Driver (+RTZ, CS) HV53011
HV53011 is a high-voltage driver solution for surface haptic applications. It consists of 16 push-pull drivers capable of +/-135V output swing with Return-To-Zero (RTZ) function. Each output driver is capable of sourcing and sinking at least 24 mA. Each high-voltage output is capable of driving up to 250 pF capacitive load. A global current sensor function is also integrated into this device to monitor the charge and discharge currents. The measured current is mapped to a low voltage analog output with a scale factor of 3.1 V/V via a current sensing resistor. An SPI interface is used to communicate between the microcontroller/proc essor and the high voltage drivers. This interface accepts 3.3V logic I/O signals up to clock speeds of 32 MHz. Five digital LATCH control signals manage the data flow and the firing pattern. It establishes the output to one of four possible states: VPP, VNN, 0V or high impedance. A proper power on and off sequence is critical to ensure the operation of the high voltage driver. This driver requires four high voltage power rails, VPP, VPF, VNN, VNF, and three low voltage power rails, VCC, VSS and VLL. A companion integrated driver IC, HV53001, has a built-in power on/off sequence control circuits to maintain the proper orders. A shutdown function is available to disable the driver and set it to consume minimum power when the driver. The HV53011 device is packaged in a 8 x 8 mm 59-ball TFBGA package. All high voltage I/O are assigned to have sufficient clearance for safety purpose. Additional Features 16-Channel Push-Pull Output w/Return-To-Zero (RTZ) and High Impedance (Hi-Z) Functions Up to ±135V Output Voltage w/24 mA Minimum Source Sink Output Current (250pF Cload Max) Current Sensor Output SPI Interface with Quad-Latched (2-Bit/Channel) Architecture Power-On Reset Function Shutdown Function 59-Ball 8 x 8 mm TFBGA Package

HV53011 is a high-voltage driver solution for surface haptic applications. It consists of 16 push-pull drivers capable of +/-135V output swing with Return-To-Zero (RTZ) function. Each output driver is capable of sourcing
and sinking at least 24 mA. Each high-voltage output is capable of driving up to 250 pF capacitive load. A global current sensor function is also integrated into this device to monitor the charge and discharge currents.
The measured current is mapped to a low voltage analog output with a scale factor of 3.1 V/V via a current sensing resistor.

An SPI interface is used to communicate between the microcontroller/processor and the high voltage drivers. This interface accepts 3.3V logic I/O signals up to clock speeds of 32 MHz. Five digital LATCH control signals manage the data flow and the firing pattern. It establishes the output to one of four possible states: VPP, VNN, 0V or high impedance.

A proper power on and off sequence is critical to ensure the operation of the high voltage driver. This driver requires four high voltage power rails, VPP, VPF, VNN, VNF, and three low voltage power rails, VCC, VSS
and VLL. A companion integrated driver IC, HV53001, has a built-in power on/off sequence control circuits to maintain the proper orders.

A shutdown function is available to disable the driver and set it to consume minimum power when the driver.

The HV53011 device is packaged in a 8 x 8 mm 59-ball TFBGA package. All high voltage I/O are assigned to have sufficient clearance for safety purpose.

Additional Features

  • 16-Channel Push-Pull Output w/Return-To-Zero (RTZ) and High Impedance (Hi-Z) Functions
  • Up to ±135V Output Voltage w/24 mA Minimum Source Sink Output Current (250pF Cload Max)
  • Current Sensor Output
  • SPI Interface with Quad-Latched (2-Bit/Channel) Architecture
  • Power-On Reset Function
  • Shutdown Function
  • 59-Ball 8 x 8 mm TFBGA Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV53011
Product Name 16-Ch. ±135V Push-Pull Driver (+RTZ, CS)
Package Type 59-Ball 8 x 8 mm TFBGA Package
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF2310PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
LED Drivers - A6272KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting
Operating Temperature 150 C (302 F)
View Details
 - 74AHC541D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details