Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers HV53001-E/KWX

Description
Win Source Part Number: 1342704-HV53001-E/KW X Category: Integrated Circuits (ICs) - Logic - Shift Registers Package: Tray Standard Package: 260 Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 16 Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 105-TFBGA Supplier Device Package: 105-TFBGA (9x9) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV53001
Request a Quote Datasheet
Description
Win Source Part Number: 1342704-HV53001-E/KW X Category: Integrated Circuits (ICs) - Logic - Shift Registers Package: Tray Standard Package: 260 Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 16 Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 105-TFBGA Supplier Device Package: 105-TFBGA (9x9) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV53001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1342704-HV53001-E/KWX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1342704-HV53001-E/KWX
Integrated Circuits (ICs) - Logic - Shift Registers 1342704-HV53001-E/KWX
Win Source Part Number: 1342704-HV53001-E/KW X Category: Integrated Circuits (ICs) - Logic - Shift Registers Package: Tray Standard Package: 260 Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 16 Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 105-TFBGA Supplier Device Package: 105-TFBGA (9x9) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV53001

Win Source Part Number: 1342704-HV53001-E/KWX
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Package: Tray
Standard Package: 260
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 16
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 105-TFBGA
Supplier Device Package: 105-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV53001

Buy Now Datasheet
Logic - Shift Registers - HV53001-E/KWX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV53001-E/KWX
Logic - Shift Registers HV53001-E/KWX
16-CH +/- PUSH PULL WITH CURRENT

16-CH +/- PUSH PULL WITH CURRENT

Supplier's Site Datasheet
Shift Registers - HV53001-E/KWX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV53001-E/KWX
Shift Registers HV53001-E/KWX
Shift Shift Register 1 Element 16 Bit 105-TFBGA (9x9)

Shift Shift Register 1 Element 16 Bit 105-TFBGA (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1342704-HV53001-E/KWX HV53001-E/KWX HV53001-E/KWX
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164D118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit parallel-in/serial out shift register - 74HC165BQ-Q100,115 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
Shift Registers - 54LS164DMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers