The HV528K6-G is a 16-channel serial to parallel converter designed for high voltage applications, capable of outputting voltages up to +200V. Utilizing HVCMOS technology, it operates with a shift register speed of 500kHz at a logic supply voltage (V_{DD}) of 1.7V to 5.5V. The device features high voltage outputs that can source and sink ±1.0mA, making it suitable for driving multiple segment electroluminescent (EL) displays, piezoelectric transducers, and Braille drivers. The HV528K6-G includes a 16-bit shift register followed by a 16-bit latch, allowing for efficient data transfer and storage. It supports cascading multiple devices through a data output buffer. The device operates within a temperature range of -40°C to +125°C and is packaged in a 32-lead QFN format, which is RoHS compliant. The product's specifications indicate a robust performance for applications requiring high voltage control and precision.
Manufacturer: Microchip Technology
Win Source Part Number: 874015-HV528K6-G
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register Element Bit 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: HV528
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shift Shift Register 1 Element 16 Bit 32-QFN (5x5)
IC 16BIT SRL PARALLEL 32VQFN
IC 16BIT SRL PARALLEL 32VQFN
Shift Shift Register 1 Element 16 Bit 32-QFN (5x5)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 874015-HV528K6-G | HV528K6-G-ND | HV528K6-G | HV528K6-G | HV528K6-G |
| Product Name | Logic - Logic - Shift Registers - HV528K6-G | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V |