Microchip Technology, Inc. 16-Channel S-P Converter with HV Backplane Driver and Push-Pull Outputs HV528

Description
The HV528 is a 200V, 16-channel serial to parallel converter. The high voltage outputs and the backplane driver are designed to source and sink ±1.0mA. The high voltage outputs are controlled by a 16-bit serial shift register, followed by a 16-bit latch. Data is shifted through the shift registers during the low to high clock transition. A data output buffer is provided for cascading multiple devices. Data is transferred to the 16-bit latch when a logic level low is applied to the LE input. Data is stored in the latch when LE is high. Output states are controlled by the data in the latch and by the POL pin. Additional Features HVCMOS® technology Output voltage up to +200V Shift register speed 500kHz @ VDD = 1.7V 16 high voltage outputs High voltage backplane driver CMOS input levels
Datasheet
Description
The HV528 is a 200V, 16-channel serial to parallel converter. The high voltage outputs and the backplane driver are designed to source and sink ±1.0mA. The high voltage outputs are controlled by a 16-bit serial shift register, followed by a 16-bit latch. Data is shifted through the shift registers during the low to high clock transition. A data output buffer is provided for cascading multiple devices. Data is transferred to the 16-bit latch when a logic level low is applied to the LE input. Data is stored in the latch when LE is high. Output states are controlled by the data in the latch and by the POL pin. Additional Features HVCMOS® technology Output voltage up to +200V Shift register speed 500kHz @ VDD = 1.7V 16 high voltage outputs High voltage backplane driver CMOS input levels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel S-P Converter with HV Backplane Driver and Push-Pull Outputs - HV528 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Channel S-P Converter with HV Backplane Driver and Push-Pull Outputs
HV528
16-Channel S-P Converter with HV Backplane Driver and Push-Pull Outputs HV528
The HV528 is a 200V, 16-channel serial to parallel converter. The high voltage outputs and the backplane driver are designed to source and sink ±1.0mA. The high voltage outputs are controlled by a 16-bit serial shift register, followed by a 16-bit latch. Data is shifted through the shift registers during the low to high clock transition. A data output buffer is provided for cascading multiple devices. Data is transferred to the 16-bit latch when a logic level low is applied to the LE input. Data is stored in the latch when LE is high. Output states are controlled by the data in the latch and by the POL pin. Additional Features HVCMOS® technology Output voltage up to +200V Shift register speed 500kHz @ VDD = 1.7V 16 high voltage outputs High voltage backplane driver CMOS input levels

The HV528 is a 200V, 16-channel serial to parallel converter. The high voltage outputs and the backplane driver are designed to source and sink ±1.0mA. The high voltage outputs are controlled by a 16-bit serial shift register, followed by a 16-bit latch. Data is shifted through the shift registers during the low to high clock transition. A data output buffer is provided for cascading multiple devices. Data is transferred to the 16-bit latch when a logic level low is applied to the LE input. Data is stored in the latch when LE is high. Output states are controlled by the data in the latch and by the POL pin.

Additional Features

  • HVCMOS® technology
  • Output voltage up to +200V
  • Shift register speed 500kHz @ VDD = 1.7V
  • 16 high voltage outputs
  • High voltage backplane driver
  • CMOS input levels
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV528
Product Name 16-Channel S-P Converter with HV Backplane Driver and Push-Pull Outputs
Package Type QFN-32
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6214KLKTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 2 amps
View Details
Clock Buffers, Drivers - SI53354BD11363-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74HCT366PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT403-1-16
Packing Method Tape Reel; Tape & Reel; Other
View Details