Microchip Technology, Inc. 32-bit 32BIT 220V Logic IC HV5222PJ-G

Description
IC 32BIT SRL PARALLEL 220V 44PLC Product overview: HV5222PJ-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 220V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, 220V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV5222PJ-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 32BIT SRL PARALLEL 220V 44PLC Product overview: HV5222PJ-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 220V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, 220V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV5222PJ-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 220V Logic IC
712-HV5222PJ-G
32-bit 32BIT 220V Logic IC 712-HV5222PJ-G
IC 32BIT SRL PARALLEL 220V 44PLC Product overview: HV5222PJ-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 220V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, 220V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV5222PJ-G can be used for catalog matching and distributor lookup.

IC 32BIT SRL PARALLEL 220V 44PLC Product overview: HV5222PJ-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 220V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, 220V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV5222PJ-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-HV5222PJ-G
Product Name 32-bit 32BIT 220V Logic IC
Supply Voltage 12 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H52J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details