Microchip Technology, Inc. Logic - Logic - Shift Registers - HV5222PG HV5222PG

Description
Manufacturer: Microchip Technology Win Source Part Number: 204931-HV5222PG Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PQFP (10x10) Purpose: Serial to Parallel Supply Voltage - Operating: 10.8 V to 13.2 V Alternative Parts (Cross-Reference): HV5222PG-G; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 204931-HV5222PG Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PQFP (10x10) Purpose: Serial to Parallel Supply Voltage - Operating: 10.8 V to 13.2 V Alternative Parts (Cross-Reference): HV5222PG-G; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HV5222PG - 204931-HV5222PG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV5222PG
204931-HV5222PG
Logic - Logic - Shift Registers - HV5222PG 204931-HV5222PG
Manufacturer: Microchip Technology Win Source Part Number: 204931-HV5222PG Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PQFP (10x10) Purpose: Serial to Parallel Supply Voltage - Operating: 10.8 V to 13.2 V Alternative Parts (Cross-Reference): HV5222PG-G; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 204931-HV5222PG
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PQFP (10x10)
Purpose: Serial to Parallel
Supply Voltage - Operating: 10.8 V to 13.2 V
Alternative Parts (Cross-Reference): HV5222PG-G;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 204931-HV5222PG
Product Name Logic - Logic - Shift Registers - HV5222PG
Supply Voltage 10.8 V ~ 13.2 V
Output Characteristics Open-drain; Open Drain
Package Type QFP; Other; 44-PQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial-out shift register - 74LV165PW-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
Shift Registers - 7491ADC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 54F821/Q3A - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC28
View Details
4 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details