Microchip Technology, Inc. Shift Registers HV5222PG-G

Description
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HV5222PG-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV5222PG-G-ND
Shift Registers HV5222PG-G-ND
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Buy Now Datasheet
Logic - Logic - Shift Registers - HV5222PG-G - 1182530-HV5222PG-G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV5222PG-G
1182530-HV5222PG-G
Logic - Logic - Shift Registers - HV5222PG-G 1182530-HV5222PG-G
Manufacturer: Microchip Technology Win Source Part Number: 1182530-HV5222PG-G Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-QFP Mounting: SMD Logic Type: Shift Register Output Type: Open Drain Operating Supply Voltage: 10.8 V ~ 13.2 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 32 Family Name: HV5222 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-PQFP (10x10) Alternative Parts (Cross-Reference): HV5222PG; Introduction Date: March 12, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1182530-HV5222PG-G
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 44-QFP
Mounting: SMD
Logic Type: Shift Register
Output Type: Open Drain
Operating Supply Voltage: 10.8 V ~ 13.2 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 32
Family Name: HV5222
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-PQFP (10x10)
Alternative Parts (Cross-Reference): HV5222PG;
Introduction Date: March 12, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - HV5222PG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV5222PG-G
Shift Registers HV5222PG-G
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV5222PG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV5222PG-G
Integrated Circuits (ICs) - Logic - Shift Registers HV5222PG-G
IC 32BIT SRL PARALLEL 220V 44PQF

IC 32BIT SRL PARALLEL 220V 44PQF

Supplier's Site
Logic - Shift Registers - HV5222PG-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV5222PG-G
Logic - Shift Registers HV5222PG-G
IC 32BIT SRL PARALLEL 220V 44PQF

IC 32BIT SRL PARALLEL 220V 44PQF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HV5222PG-G-ND 1182530-HV5222PG-G HV5222PG-G HV5222PG-G HV5222PG-G
Product Name Shift Registers Logic - Logic - Shift Registers - HV5222PG-G Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 10.8V ~ 13.2V 10.8 V ~ 13.2 V 10.8V ~ 13.2V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain
Package Type Other; 44-QFP QFP; Other; 44-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC594DB/S400118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
8-bit parallel-in/serial out shift register with Schmitt-trigger inputs - 74HCS166DJ - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details