Microchip Technology, Inc. 32-Channel Vacuum Fluorescent Display Driver HV518

Description
The HV518 is designed for vacuum fluorescent or DC plasma applications, where it can serve as a segment, digit or matrix display driver. Each device has 32 outputs, 32 latches and a 32-bit cascadable shift register. Serial data enters the shift register on the LOW-to-HIGH transition of the clock input. With latch enable (LE) HIGH, parallel data is transferred to the output buffers through a 32-bit latch. When LE is low the data is stored in the latch. When STROBE (STR) is LOW, all outputs are enabled; if STROBE is HIGH, all outputs are LOW. Additional Features 32 output lines 90V output swing Active pull-down Latches on all outputs Up to 6.0MHz @ VDD = 5.0V -40°C to +85°C operation
Datasheet
Description
The HV518 is designed for vacuum fluorescent or DC plasma applications, where it can serve as a segment, digit or matrix display driver. Each device has 32 outputs, 32 latches and a 32-bit cascadable shift register. Serial data enters the shift register on the LOW-to-HIGH transition of the clock input. With latch enable (LE) HIGH, parallel data is transferred to the output buffers through a 32-bit latch. When LE is low the data is stored in the latch. When STROBE (STR) is LOW, all outputs are enabled; if STROBE is HIGH, all outputs are LOW. Additional Features 32 output lines 90V output swing Active pull-down Latches on all outputs Up to 6.0MHz @ VDD = 5.0V -40°C to +85°C operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Channel Vacuum Fluorescent Display Driver - HV518 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel Vacuum Fluorescent Display Driver
HV518
32-Channel Vacuum Fluorescent Display Driver HV518
The HV518 is designed for vacuum fluorescent or DC plasma applications, where it can serve as a segment, digit or matrix display driver. Each device has 32 outputs, 32 latches and a 32-bit cascadable shift register. Serial data enters the shift register on the LOW-to-HIGH transition of the clock input. With latch enable (LE) HIGH, parallel data is transferred to the output buffers through a 32-bit latch. When LE is low the data is stored in the latch. When STROBE (STR) is LOW, all outputs are enabled; if STROBE is HIGH, all outputs are LOW. Additional Features 32 output lines 90V output swing Active pull-down Latches on all outputs Up to 6.0MHz @ VDD = 5.0V -40°C to +85°C operation

The HV518 is designed for vacuum fluorescent or DC plasma applications, where it can serve as a segment, digit or matrix display driver. Each device has 32 outputs, 32 latches and a 32-bit cascadable shift register. Serial data enters the shift register on the LOW-to-HIGH transition of the clock input. With latch enable (LE) HIGH, parallel data is transferred to the output buffers through a 32-bit latch. When LE is low the data is stored in the latch. When STROBE (STR) is LOW, all outputs are enabled; if STROBE is HIGH, all outputs are LOW.

Additional Features

  • 32 output lines
  • 90V output swing
  • Active pull-down
  • Latches on all outputs
  • Up to 6.0MHz @ VDD = 5.0V
  • -40°C to +85°C operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV518
Product Name 32-Channel Vacuum Fluorescent Display Driver
Package Type DIP; 44/PLCC 40/PDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2982ELW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Isolated Gate Driver IC - 730-2ED020I12FI - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 14 to 18 volts
Rise Time 20 ns
View Details