The HV513WG-G is an 8-channel serial-to-parallel converter designed for high-voltage applications, capable of outputting voltages up to 250V. It features low-power level shifting from 5V to 250V and operates with a shift register speed of 8 MHz at a supply voltage of 5V. The device includes latched data outputs, output polarity control, blanking, and short-circuit detection, ensuring reliable operation in various applications. It is suitable for driving small capacitive loads such as piezoelectric transducers and can be utilized in microelectromechanic
Shift Shift Register 1 Element 8 Bit 24-SO
Shift Shift Register 1 Element 8 Bit 24-SO
Shift Shift Register 1 Element 8 Bit 24-SO
Manufacturer: Microchip Technology
Win Source Part Number: 1182526-HV513WG-G
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: HV513
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC 8BIT SRL PARALLEL250V 24SOIC
Shift Shift Register 1 Element 8 Bit 24-SO
IC 8BIT SRL PARALLEL250V 24SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HV513WG-GCT-ND | 1182526-HV513WG-G | HV513WG-G | HV513WG-G | HV513WG-G |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - HV513WG-G | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC |