Manufacturer: Microchip Technology
Win Source Part Number: 1182524-HV513K7-G
Packaging: Tray
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: HV513
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Shift Shift Register 1 Element 8 Bit 32-QFN (6x6)
IC 8BIT SRL PARALLEL250V 32WQFN
IC 8BIT SRL PARALLEL250V 32WQFN
Shift Shift Register 1 Element 8 Bit 32-QFN (6x6)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1182524-HV513K7-G | HV513K7-G-ND | HV513K7-G | HV513K7-G | HV513K7-G |
| Product Name | Logic - Logic - Shift Registers - HV513K7-G | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Number of units in IC | 1 | ||||
| Number of Bits (Stages) | 8 | 8 |