Microchip Technology, Inc. 32-bit 32BIT 220V Logic IC HV5122PJ

Description
IC 32BIT SRL PARALLEL 220V 44PLC Product overview: HV5122PJ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 220V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, 220V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV5122PJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 32BIT SRL PARALLEL 220V 44PLC Product overview: HV5122PJ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 220V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, 220V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV5122PJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 220V Logic IC - 712-HV5122PJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 220V Logic IC
712-HV5122PJ
32-bit 32BIT 220V Logic IC 712-HV5122PJ
IC 32BIT SRL PARALLEL 220V 44PLC Product overview: HV5122PJ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 220V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, 220V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV5122PJ can be used for catalog matching and distributor lookup.

IC 32BIT SRL PARALLEL 220V 44PLC Product overview: HV5122PJ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 220V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, 220V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV5122PJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-HV5122PJ
Product Name 32-bit 32BIT 220V Logic IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Automotive 8-bit QFN Logic IC - 712-74AHC594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Gates - 8228714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details