Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
IC 32BIT SRL PARALLEL 220V 44PLC
IC 32BIT SRL PARALLEL 220V 44PLC
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HV5122PJ-G-ND | HV5122PJ-G | HV5122PJ-G | HV5122PJ-G |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 10.8V ~ 13.2V | 10.8V ~ 13.2V | ||
| Output Characteristics | Open-drain | Open-drain; Open Drain | ||
| Package Type | PLCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) |