Microchip Technology, Inc. 32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V HV5122

Description
The HV5122 is a low voltage serial to high voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC electroluminescent displays. They can also be used in any application requiring multiple output high voltage current sinking capabilities such as driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register and control logic to perform the Output Enable and all-on functions. Data is shifted through the shift register on the high to low transition of the clock. The HV5122 shifts in the counter-clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the OE(Output Enable) or the STR(Strobe) inputs. The HV5122 has been designed to be used in systems which either switch off the high voltage supply before changing the state of the high voltage outputs or which limit the current through each output. Additional Features Processed with HVCMOS® technology Output voltages to 225V using a ramped supply voltage SINK current minimum 100mA Shift register speed 8.0MHz Strobe and enable inputs CMOS compatible inputs Forward and reverse shifting options Hi-Rel processing available
Datasheet
Description
The HV5122 is a low voltage serial to high voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC electroluminescent displays. They can also be used in any application requiring multiple output high voltage current sinking capabilities such as driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register and control logic to perform the Output Enable and all-on functions. Data is shifted through the shift register on the high to low transition of the clock. The HV5122 shifts in the counter-clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the OE(Output Enable) or the STR(Strobe) inputs. The HV5122 has been designed to be used in systems which either switch off the high voltage supply before changing the state of the high voltage outputs or which limit the current through each output. Additional Features Processed with HVCMOS® technology Output voltages to 225V using a ramped supply voltage SINK current minimum 100mA Shift register speed 8.0MHz Strobe and enable inputs CMOS compatible inputs Forward and reverse shifting options Hi-Rel processing available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V - HV5122 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V
HV5122
32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V HV5122
The HV5122 is a low voltage serial to high voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC electroluminescent displays. They can also be used in any application requiring multiple output high voltage current sinking capabilities such as driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register and control logic to perform the Output Enable and all-on functions. Data is shifted through the shift register on the high to low transition of the clock. The HV5122 shifts in the counter-clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the OE(Output Enable) or the STR(Strobe) inputs. The HV5122 has been designed to be used in systems which either switch off the high voltage supply before changing the state of the high voltage outputs or which limit the current through each output. Additional Features Processed with HVCMOS® technology Output voltages to 225V using a ramped supply voltage SINK current minimum 100mA Shift register speed 8.0MHz Strobe and enable inputs CMOS compatible inputs Forward and reverse shifting options Hi-Rel processing available

The HV5122 is a low voltage serial to high voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC electroluminescent displays. They can also be used in any application requiring multiple output high voltage current sinking capabilities such as driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register and control logic to perform the Output Enable and all-on functions. Data is shifted through the shift register on the high to low transition of the clock. The HV5122 shifts in the counter-clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the shift register is not affected by the OE(Output Enable) or the STR(Strobe) inputs. The HV5122 has been designed to be used in systems which either switch off the high voltage supply before changing the state of the high voltage outputs or which limit the current through each output.

Additional Features

  • Processed with HVCMOS® technology
  • Output voltages to 225V using a ramped supply voltage
  • SINK current minimum 100mA
  • Shift register speed 8.0MHz
  • Strobe and enable inputs
  • CMOS compatible inputs
  • Forward and reverse shifting options
  • Hi-Rel processing available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number HV5122
Product Name 32-Channel, Serial to Parallel Converter w/ Open Drain Outputs, 220V
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - BB-MESP211D-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-P - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details