Microchip Technology, Inc. Logic - Logic - Shift Registers - HV509K6-G HV509K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 121422-HV509K6-G Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-QFN (5x5) Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 121422-HV509K6-G Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-QFN (5x5) Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HV509K6-G - 121422-HV509K6-G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV509K6-G
121422-HV509K6-G
Logic - Logic - Shift Registers - HV509K6-G 121422-HV509K6-G
Manufacturer: Microchip Technology Win Source Part Number: 121422-HV509K6-G Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-QFN (5x5) Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121422-HV509K6-G
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-QFN (5x5)
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - HV509K6-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV509K6-G-ND
Shift Registers HV509K6-G-ND
Shift Shift Register 1 Element 16 Bit 32-QFN (5x5)

Shift Shift Register 1 Element 16 Bit 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV509K6-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV509K6-G
Integrated Circuits (ICs) - Logic - Shift Registers HV509K6-G
IC 16BIT SRL PARALLEL 32VQFN

IC 16BIT SRL PARALLEL 32VQFN

Supplier's Site
Shift Registers - HV509K6-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV509K6-G
Shift Registers HV509K6-G
Shift Shift Register 1 Element 16 Bit 32-QFN (5x5)

Shift Shift Register 1 Element 16 Bit 32-QFN (5x5)

Buy Now Datasheet
Shenzhen, China
Logic - Shift Registers
HV509K6-G
Logic - Shift Registers HV509K6-G
IC 16BIT SRL PARALLEL 32VQFN

IC 16BIT SRL PARALLEL 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 121422-HV509K6-G HV509K6-G-ND HV509K6-G HV509K6-G HV509K6-G
Product Name Logic - Logic - Shift Registers - HV509K6-G Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AS870NT - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C596PW,118TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
4 suppliers
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - CD4094BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers