Microchip Technology, Inc. High Voltage Liquid Crystal Shutter Driver HV508

Description
HV508 is a 45V liquid crystal shutter driver in an 8-Lead SOIC surface mount package. It consists of two outputs that provide square waves of opposite phase. The liquid crystal shutter is connected between the two outputs. Its equivalent load can be approximated as a resistor in parallel with a capacitor. Minimum resistance is 1.0M? and maximum capacitance is 0.1µF. The HV508 has three input supply voltages, HVIN, LVIN, and VDD. The output’s amplitude will be either LVIN or HVIN. A logic high on the HVEN input will set the output to operate from the HVIN supply. A logic low on the HVEN input will set the output to operate from the LVIN supply. The output frequency is set by the logic input frequency applied on the POL input. Additional Features HVCMOS® technology for high performance Logic-selectable output voltage 100nF drive capability Up to 90VP-P 25µs response time
Datasheet
Description
HV508 is a 45V liquid crystal shutter driver in an 8-Lead SOIC surface mount package. It consists of two outputs that provide square waves of opposite phase. The liquid crystal shutter is connected between the two outputs. Its equivalent load can be approximated as a resistor in parallel with a capacitor. Minimum resistance is 1.0M? and maximum capacitance is 0.1µF. The HV508 has three input supply voltages, HVIN, LVIN, and VDD. The output’s amplitude will be either LVIN or HVIN. A logic high on the HVEN input will set the output to operate from the HVIN supply. A logic low on the HVEN input will set the output to operate from the LVIN supply. The output frequency is set by the logic input frequency applied on the POL input. Additional Features HVCMOS® technology for high performance Logic-selectable output voltage 100nF drive capability Up to 90VP-P 25µs response time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Liquid Crystal Shutter Driver - HV508 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage Liquid Crystal Shutter Driver
HV508
High Voltage Liquid Crystal Shutter Driver HV508
HV508 is a 45V liquid crystal shutter driver in an 8-Lead SOIC surface mount package. It consists of two outputs that provide square waves of opposite phase. The liquid crystal shutter is connected between the two outputs. Its equivalent load can be approximated as a resistor in parallel with a capacitor. Minimum resistance is 1.0M? and maximum capacitance is 0.1µF. The HV508 has three input supply voltages, HVIN, LVIN, and VDD. The output’s amplitude will be either LVIN or HVIN. A logic high on the HVEN input will set the output to operate from the HVIN supply. A logic low on the HVEN input will set the output to operate from the LVIN supply. The output frequency is set by the logic input frequency applied on the POL input. Additional Features HVCMOS® technology for high performance Logic-selectable output voltage 100nF drive capability Up to 90VP-P 25µs response time

HV508 is a 45V liquid crystal shutter driver in an 8-Lead SOIC surface mount package. It consists of two outputs that provide square waves of opposite phase. The liquid crystal shutter is connected between the two outputs. Its equivalent load can be approximated as a resistor in parallel with a capacitor. Minimum resistance is 1.0M? and maximum capacitance is 0.1µF. The HV508 has three input supply voltages, HVIN, LVIN, and VDD. The output’s amplitude will be either LVIN or HVIN. A logic high on the HVEN input will set the output to operate from the HVIN supply. A logic low on the HVEN input will set the output to operate from the LVIN supply. The output frequency is set by the logic input frequency applied on the POL input.

Additional Features

  • HVCMOS® technology for high performance
  • Logic-selectable output voltage
  • 100nF drive capability
  • Up to 90VP-P
  • 25µs response time
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV508
Product Name High Voltage Liquid Crystal Shutter Driver
Package Type SOIC; 8/SOIC 150mil
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SLW-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI5330L-A00228-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details