Win Source Part Number: 1341363-HV507PG-G
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Package: Tray
Standard Package: 66
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 64
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV507
Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
IC 64BIT SRL PARALLEL 325V 80QFP
SHIFT REGISTER, 64BIT, 0 TO 70DEG C; Logic Family / Base Number:HV507; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:64bit; Logic Case Style:QFP; No. of Pins:80Pins; Supply Voltage RoHS Compliant: Yes
Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
IC 64BIT SRL PARALLEL 325V 80QFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1341363-HV507PG-G | HV507PG-G-ND | HV507PG-G | 72AC5804 | HV507PG-G | HV507PG-G |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Shift Register, 64Bit, 0 To 70Deg C; Logic Family / Base Number Microchip | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Number of units in IC | 1 | 1 | ||||
| Number of Bits (Stages) | 64 | 64 | 64 |