Microchip Technology, Inc. Shift Registers HV3418PG-G

Description
Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HV3418PG-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV3418PG-G-ND
Shift Registers HV3418PG-G-ND
Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)

Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)

Buy Now Datasheet
Shift Registers - HV3418PG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV3418PG-G
Shift Registers HV3418PG-G
Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)

Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV3418PG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV3418PG-G
Integrated Circuits (ICs) - Logic - Shift Registers HV3418PG-G
IC 64BIT SRL PARALLEL 180V 80QFP

IC 64BIT SRL PARALLEL 180V 80QFP

Supplier's Site
Logic - Shift Registers - HV3418PG-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV3418PG-G
Logic - Shift Registers HV3418PG-G
IC 64BIT SRL PARALLEL 180V 80QFP

IC 64BIT SRL PARALLEL 180V 80QFP

Supplier's Site Datasheet
Shift Register, 64Bit, -40 To 85Deg C; Logic Family / Base Number Microchip - 09AH9575 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 64Bit, -40 To 85Deg C; Logic Family / Base Number Microchip
09AH9575
Shift Register, 64Bit, -40 To 85Deg C; Logic Family / Base Number Microchip 09AH9575
SHIFT REGISTER, 64BIT, -40 TO 85DEG C; Logic Family / Base Number:HV3418; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:64bit; Logic Case Style:QFP; No. of Pins:80Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 64BIT, -40 TO 85DEG C; Logic Family / Base Number:HV3418; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:64bit; Logic Case Style:QFP; No. of Pins:80Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
HV3418PG-G
Counter Shift Registers HV3418PG-G
Counter Shift Registers 64-Ch Converter

Counter Shift Registers 64-Ch Converter

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HV3418PG-G-ND HV3418PG-G HV3418PG-G HV3418PG-G 09AH9575 HV3418PG-G
Product Name Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Register, 64Bit, -40 To 85Deg C; Logic Family / Base Number Microchip Counter Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 12V 1.2V; 5V, 12V
Output Characteristics Push-Pull Push-Pull
Package Type Other; 80-BQFP QFP; Other; 80-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 4031A/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595ABQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details
8 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers