Microchip Technology, Inc. 64BIT 180V Logic IC HV3418PG-G

Description
IC 64BIT SRL PARALLEL 180V 80QFP Product overview: HV3418PG-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64BIT, 180V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64BIT, 180V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV3418PG-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 64BIT SRL PARALLEL 180V 80QFP Product overview: HV3418PG-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64BIT, 180V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64BIT, 180V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV3418PG-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64BIT 180V Logic IC - 712-HV3418PG-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64BIT 180V Logic IC
712-HV3418PG-G
64BIT 180V Logic IC 712-HV3418PG-G
IC 64BIT SRL PARALLEL 180V 80QFP Product overview: HV3418PG-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64BIT, 180V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64BIT, 180V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV3418PG-G can be used for catalog matching and distributor lookup.

IC 64BIT SRL PARALLEL 180V 80QFP Product overview: HV3418PG-G from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64BIT, 180V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64BIT, 180V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HV3418PG-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-HV3418PG-G
Product Name 64BIT 180V Logic IC
Gate Type Shift Register/Latch/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L10/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
Logic IC - 705-74AHCT1G06GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details