Microchip Technology, Inc. Connectors,Interconnects HV310LG-G

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Programmable Features: Current, Timer Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Current - Supply: 40μA, 55μA Mounting Type: Surface Mount Package / Case: 4-Square, KBPC Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Programmable Features: Current, Timer Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Current - Supply: 40μA, 55μA Mounting Type: Surface Mount Package / Case: 4-Square, KBPC Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Programmable Features: Current, Timer Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Current - Supply: 40μA, 55μA Mounting Type: Surface Mount Package / Case: 4-Square, KBPC Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Programmable Features: Current, Timer
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Current - Supply: 40μA, 55μA
Mounting Type: Surface Mount
Package / Case: 4-Square, KBPC
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers