16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)
16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)
ANALOGUE SWITCH, 32CH, 0 TO 70DEG C; Multiplexer Configuration:2:1; No. of Circuits:32Circuits;
ANALOGUE SWITCH, 0 TO 70 DEG C ROHS COMPLIANT: YES
32-CH 200V +5V BIAS MUX SPDT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 150-HV2918/R4X-ND | HV2918/R4X | 76AH5333 | 82AH1700 | HV2918/R4X |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Switch, 32Ch, 0 To 70Deg C; Multiplexer Configuration Microchip | Analogue Switch, 0 To 70 Deg C Rohs Compliant Microchip | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 4.5 to 6.3 volts | 4.5 to 6.3 volts | |||
| Ron | 9 ohms | 9 ohms | 9 ohms | ||
| Bandwidth | 50 MHz | 50 MHz | 50 MHz | ||
| tON | 5000 ns |