Microchip Technology, Inc. 32ch high voltage analog switch with +5V bias HV2916

Description
The HV2916 is a low harmonic distortion, low charge injection, 32X1:1 high-voltage analog switch with only a +5V bias supply. All the switch channels can pass up to ±100V high-voltage pulsed signals however not a DC. They are intended for use in applications requiring high-voltage switching by low voltage controls, such as ultrasound imaging, piezoelectric transducer drivers and printers. The HV2916 has a 2.9A peak-current performance in a 121-lead, 10 mm x 10 mm TFBGA package. The ON/OFF state of the 32 switches can be programmed individually through a digital serial interface. The device has a typical 6Ω ON resistance and a 50 MHz bandwidth for small signals. The HV2916 is pin-to-pin compatible to microchip previously released device, HV2070, except for bias pins. The HV2916 has one bleed resistor at one of switch pins. For further information, please contact Microchip sales office. Additional Features 32-Channel High-Voltage Analog Switch with Single +5V Bias Supply Single-Pole, Single-Throw (SPST) Individual Switching +/-100V Passing Signal 3.3V and 5V CMOS Input Logic Levels 66MHz Data Shift Clock Frequency Low-Parasitic Capacitance Low-Harmonic Distortion DC-50MHz Analog Small-Signal Frequency Excellent Noise Immunity -70dB Typical Off Isolation at 5MHz Cascadable Serial Data Register with Latches Integrated Bleed Resistor on the SWT pin
Description
The HV2916 is a low harmonic distortion, low charge injection, 32X1:1 high-voltage analog switch with only a +5V bias supply. All the switch channels can pass up to ±100V high-voltage pulsed signals however not a DC. They are intended for use in applications requiring high-voltage switching by low voltage controls, such as ultrasound imaging, piezoelectric transducer drivers and printers. The HV2916 has a 2.9A peak-current performance in a 121-lead, 10 mm x 10 mm TFBGA package. The ON/OFF state of the 32 switches can be programmed individually through a digital serial interface. The device has a typical 6Ω ON resistance and a 50 MHz bandwidth for small signals. The HV2916 is pin-to-pin compatible to microchip previously released device, HV2070, except for bias pins. The HV2916 has one bleed resistor at one of switch pins. For further information, please contact Microchip sales office. Additional Features 32-Channel High-Voltage Analog Switch with Single +5V Bias Supply Single-Pole, Single-Throw (SPST) Individual Switching +/-100V Passing Signal 3.3V and 5V CMOS Input Logic Levels 66MHz Data Shift Clock Frequency Low-Parasitic Capacitance Low-Harmonic Distortion DC-50MHz Analog Small-Signal Frequency Excellent Noise Immunity -70dB Typical Off Isolation at 5MHz Cascadable Serial Data Register with Latches Integrated Bleed Resistor on the SWT pin

Suppliers

Company
Product
Description
Supplier Links
32ch high voltage analog switch with +5V bias - HV2916 - Microchip Technology, Inc.
Chandler, AZ, United States
32ch high voltage analog switch with +5V bias
HV2916
32ch high voltage analog switch with +5V bias HV2916
The HV2916 is a low harmonic distortion, low charge injection, 32X1:1 high-voltage analog switch with only a +5V bias supply. All the switch channels can pass up to ±100V high-voltage pulsed signals however not a DC. They are intended for use in applications requiring high-voltage switching by low voltage controls, such as ultrasound imaging, piezoelectric transducer drivers and printers. The HV2916 has a 2.9A peak-current performance in a 121-lead, 10 mm x 10 mm TFBGA package. The ON/OFF state of the 32 switches can be programmed individually through a digital serial interface. The device has a typical 6Ω ON resistance and a 50 MHz bandwidth for small signals. The HV2916 is pin-to-pin compatible to microchip previously released device, HV2070, except for bias pins. The HV2916 has one bleed resistor at one of switch pins. For further information, please contact Microchip sales office. Additional Features 32-Channel High-Voltage Analog Switch with Single +5V Bias Supply Single-Pole, Single-Throw (SPST) Individual Switching +/-100V Passing Signal 3.3V and 5V CMOS Input Logic Levels 66MHz Data Shift Clock Frequency Low-Parasitic Capacitance Low-Harmonic Distortion DC-50MHz Analog Small-Signal Frequency Excellent Noise Immunity -70dB Typical Off Isolation at 5MHz Cascadable Serial Data Register with Latches Integrated Bleed Resistor on the SWT pin

The HV2916 is a low harmonic distortion, low charge injection, 32X1:1 high-voltage analog switch with only a +5V bias supply. All the switch channels can pass up to ±100V high-voltage pulsed signals however not a DC. They are intended for use in applications requiring high-voltage switching by low voltage controls, such as ultrasound imaging, piezoelectric transducer drivers and printers.
The HV2916 has a 2.9A peak-current performance in a 121-lead, 10 mm x 10 mm TFBGA package. The ON/OFF state of the 32 switches can be programmed individually through a digital serial interface. The device has a typical 6Ω ON resistance and a 50 MHz bandwidth for small signals. The HV2916 is pin-to-pin compatible to microchip previously released device, HV2070, except for bias pins.

The HV2916 has one bleed resistor at one of switch pins.

For further information, please contact Microchip sales office. Additional Features

  • 32-Channel High-Voltage Analog Switch with Single +5V Bias Supply
  • Single-Pole, Single-Throw (SPST) Individual Switching
  • +/-100V Passing Signal
  • 3.3V and 5V CMOS Input Logic Levels
  • 66MHz Data Shift Clock Frequency
  • Low-Parasitic Capacitance
  • Low-Harmonic Distortion
  • DC-50MHz Analog Small-Signal Frequency
  • Excellent Noise Immunity
  • -70dB Typical Off Isolation at 5MHz
  • Cascadable Serial Data Register with Latches
  • Integrated Bleed Resistor on the SWT pin
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2916
Product Name 32ch high voltage analog switch with +5V bias
Package Type 121 TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V 5.5V Analog Switch and Multiplexer IC - 743-74CBT16211CDGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,112-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
3 suppliers