Microchip Technology, Inc. 32-Channel Low Charge Injection High Voltage Analog Switch HV2901

Description
HV2901 is a low charge injection 32-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data are shifted into a 32-bit shift registers that can then be retained in a 32-bit latch. To reduce any possible clock feed through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features 32-channel high voltage analog switch Integrated bleed resistors on the outputs 2:1 Multiplexer / Demultiplexer 3.3V or 5.0V CMOS input logic level 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation -10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages
Datasheet
Description
HV2901 is a low charge injection 32-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data are shifted into a 32-bit shift registers that can then be retained in a 32-bit latch. To reduce any possible clock feed through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features 32-channel high voltage analog switch Integrated bleed resistors on the outputs 2:1 Multiplexer / Demultiplexer 3.3V or 5.0V CMOS input logic level 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation -10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Channel Low Charge Injection High Voltage Analog Switch - HV2901 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel Low Charge Injection High Voltage Analog Switch
HV2901
32-Channel Low Charge Injection High Voltage Analog Switch HV2901
HV2901 is a low charge injection 32-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data are shifted into a 32-bit shift registers that can then be retained in a 32-bit latch. To reduce any possible clock feed through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features 32-channel high voltage analog switch Integrated bleed resistors on the outputs 2:1 Multiplexer / Demultiplexer 3.3V or 5.0V CMOS input logic level 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation -10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages

HV2901 is a low charge injection 32-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data are shifted into a 32-bit shift registers that can then be retained in a 32-bit latch. To reduce any possible clock feed through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V.

Additional Features

  • 32-channel high voltage analog switch
  • Integrated bleed resistors on the outputs
  • 2:1 Multiplexer / Demultiplexer
  • 3.3V or 5.0V CMOS input logic level
  • 20MHz data shift clock frequency
  • HVCMOS technology for high performance
  • Very low quiescent power dissipation -10µA
  • Low parasitic capacitance
  • DC to 50MHz analog signal frequency
  • -60dB typical OFF-isolation at 5.0MHz
  • CMOS logic circuitry for low power
  • Excellent noise immunity
  • Cascadable serial data register with latches
  • Flexible operating supply voltages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number HV2901
Product Name 32-Channel Low Charge Injection High Voltage Analog Switch
Package Type QFN-64
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922991P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
135OHM Analog Switch and Multiplexer IC - 747-74HC4316PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 6 ohms
Bandwidth 160 MHz
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3253PGG - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details