Microchip Technology, Inc. Analog Switches, Multiplexers, Demultiplexers HV2818/R4X

Description
16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)
Request a Quote Datasheet
Description
16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 150-HV2818/R4X-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
150-HV2818/R4X-ND
Analog Switches, Multiplexers, Demultiplexers 150-HV2818/R4X-ND
16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)

16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)

Buy Now Datasheet
Analogue Switch, 32Ch, 0 To 70Deg C; Multiplexer Configuration Microchip - 76AH5332 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Switch, 32Ch, 0 To 70Deg C; Multiplexer Configuration Microchip
76AH5332
Analogue Switch, 32Ch, 0 To 70Deg C; Multiplexer Configuration Microchip 76AH5332
ANALOGUE SWITCH, 32CH, 0 TO 70DEG C; Multiplexer Configuration:2:1; No. of Circuits:32Circuits; On State Resistance Max:9ohm; Supply Voltage Range:4.5V to 6.3V; Analogue Multiplexer Case:VQFN; No. of Pins:64Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE SWITCH, 32CH, 0 TO 70DEG C; Multiplexer Configuration:2:1; No. of Circuits:32Circuits; On State Resistance Max:9ohm; Supply Voltage Range:4.5V to 6.3V; Analogue Multiplexer Case:VQFN; No. of Pins:64Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HV2818/R4X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HV2818/R4X
Interface - Analog Switches, Multiplexers, Demultiplexers HV2818/R4X
32-CH 200V +5V BIAS MUX SPDT

32-CH 200V +5V BIAS MUX SPDT

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HV2818/R4X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HV2818/R4X
Analog Switches, Multiplexers, Demultiplexers HV2818/R4X
16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)

16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 150-HV2818/R4X-ND 76AH5332 HV2818/R4X HV2818/R4X
Product Name Analog Switches, Multiplexers, Demultiplexers Analogue Switch, 32Ch, 0 To 70Deg C; Multiplexer Configuration Microchip Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 4.5 to 6.3 volts 4.5 to 6.3 volts
Ron 9 ohms 9 ohms 9 ohms
Bandwidth 50 MHz 50 MHz 50 MHz
tON 5000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913618P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-4474-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SJ - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details