IC SWITCH 2:1 50MHZ 56VFQFN Product overview: HV2809K6-G-M937 from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 50MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2809K6-G-M937 can be used for catalog matching and distributor lookup.
Ultrasound Switch IC 32 Channel 56-QFN (8x8)
Ultrasound Switch IC 32 Channel 56-QFN (8x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-HV2809K6-G-M937 | HV2809K6-G-M937-ND | HV2809K6-G-M937 |
| Product Name | 50MHZ Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 5.5 volts | 40 to 200 volts | |
| Bandwidth | 50 MHz | 50 MHz | |
| Min Operating Current | 0.0100 mA |