Microchip Technology, Inc. 32-Channel Low Harmonic Distortion High Voltage Analog Switch HV2809

Description
HV2809 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. The enable function allows the parts to be configured as either a 2:1 or 4:1 multiplexer/demultip lexer. The HV2809 is a very fast transducer multiplexer that consumes minimal power and emits no audible noise. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. The HV2809 comes in an 8.0mm x 8.0mm x 1.0mm, 56-Lead QFN package. Compared to an electromechanical relay, it not only saves considerable PCB area, but also saves on the PCB assembled height. Additional Features 32-channel high voltage analog switch 2:1 multiplexer/demultip lexer Enable control for all-OFF state 3.3 or 5.0V CMOS input logic level HVCMOS technology for high performance Very low quiescent power dissipation, 10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Flexible operating supply voltages 56-Lead 8x8 QFN package
Datasheet
Description
HV2809 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. The enable function allows the parts to be configured as either a 2:1 or 4:1 multiplexer/demultip lexer. The HV2809 is a very fast transducer multiplexer that consumes minimal power and emits no audible noise. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. The HV2809 comes in an 8.0mm x 8.0mm x 1.0mm, 56-Lead QFN package. Compared to an electromechanical relay, it not only saves considerable PCB area, but also saves on the PCB assembled height. Additional Features 32-channel high voltage analog switch 2:1 multiplexer/demultip lexer Enable control for all-OFF state 3.3 or 5.0V CMOS input logic level HVCMOS technology for high performance Very low quiescent power dissipation, 10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Flexible operating supply voltages 56-Lead 8x8 QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Channel Low Harmonic Distortion High Voltage Analog Switch - HV2809 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel Low Harmonic Distortion High Voltage Analog Switch
HV2809
32-Channel Low Harmonic Distortion High Voltage Analog Switch HV2809
HV2809 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. The enable function allows the parts to be configured as either a 2:1 or 4:1 multiplexer/demultip lexer. The HV2809 is a very fast transducer multiplexer that consumes minimal power and emits no audible noise. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. The HV2809 comes in an 8.0mm x 8.0mm x 1.0mm, 56-Lead QFN package. Compared to an electromechanical relay, it not only saves considerable PCB area, but also saves on the PCB assembled height. Additional Features 32-channel high voltage analog switch 2:1 multiplexer/demultip lexer Enable control for all-OFF state 3.3 or 5.0V CMOS input logic level HVCMOS technology for high performance Very low quiescent power dissipation, 10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Flexible operating supply voltages 56-Lead 8x8 QFN package

HV2809 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. The enable function allows the parts to be configured as either a 2:1 or 4:1 multiplexer/demultiplexer. The HV2809 is a very fast transducer multiplexer that consumes minimal power and emits no audible noise. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. The HV2809 comes in an 8.0mm x 8.0mm x 1.0mm, 56-Lead QFN package. Compared to an electromechanical relay, it not only saves considerable PCB area, but also saves on the PCB assembled height.

Additional Features

  • 32-channel high voltage analog switch
  • 2:1 multiplexer/demultiplexer
  • Enable control for all-OFF state
  • 3.3 or 5.0V CMOS input logic level
  • HVCMOS technology for high performance
  • Very low quiescent power dissipation, 10µA
  • Low parasitic capacitance
  • DC to 50MHz analog signal frequency
  • -60dB typical OFF-isolation at 5.0MHz
  • CMOS logic circuitry for low power
  • Excellent noise immunity
  • Flexible operating supply voltages
  • 56-Lead 8x8 QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number HV2809
Product Name 32-Channel Low Harmonic Distortion High Voltage Analog Switch
Package Type QFN-56
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AXP1G157GNH - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1923118 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
Signal Switches, Multiplexers, Decoders - 568-8849-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "24-SSOP
View Details
2 suppliers