Ultrasound Switch IC 32 Channel 56-QFN (8x8)
IC SWITCH 2:1 50MHZ 56VFQFN Product overview: HV2808K6-G from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 50MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2808K6-G can be used for catalog matching and distributor lookup.
Ultrasound Switch IC 32 Channel 56-QFN (8x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HV2808K6-G-ND | 780-HV2808K6-G | HV2808K6-G |
| Product Name | Analog Switches - Special Purpose | 50MHZ Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Supply Voltage (VS) | 40 to 200 volts | 3 to 5.5 volts | |
| Ron | 38 ohms | 38 ohms | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | 56-VFQFN | Tray | 56-VFQFN Exposed Pad |