Microchip Technology, Inc. 32-Channel Low Harmonic Distortion High Voltage Analog Switch HV2808

Description
HV2808 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. HV2808 is a very fast transducer multiplexer that consumes minimal power and emits no audible noise. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. The HV2808 comes in an 8x8x1.0mm, 56-Lead QFN package. Compared to an electromechanical relay, it not only saves considerable PCB area, but also saves on the PCB assembled height. Additional Features 32 Channels of high voltage analog switch 2:1 Multiplexer / Demultiplexer 3.3 or 5.0V CMOS input logic level HVCMOS technology for high performance Very low quiescent power dissipation -10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Flexible operating supply voltages
Datasheet
Description
HV2808 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. HV2808 is a very fast transducer multiplexer that consumes minimal power and emits no audible noise. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. The HV2808 comes in an 8x8x1.0mm, 56-Lead QFN package. Compared to an electromechanical relay, it not only saves considerable PCB area, but also saves on the PCB assembled height. Additional Features 32 Channels of high voltage analog switch 2:1 Multiplexer / Demultiplexer 3.3 or 5.0V CMOS input logic level HVCMOS technology for high performance Very low quiescent power dissipation -10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Flexible operating supply voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Channel Low Harmonic Distortion High Voltage Analog Switch - HV2808 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel Low Harmonic Distortion High Voltage Analog Switch
HV2808
32-Channel Low Harmonic Distortion High Voltage Analog Switch HV2808
HV2808 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. HV2808 is a very fast transducer multiplexer that consumes minimal power and emits no audible noise. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. The HV2808 comes in an 8x8x1.0mm, 56-Lead QFN package. Compared to an electromechanical relay, it not only saves considerable PCB area, but also saves on the PCB assembled height. Additional Features 32 Channels of high voltage analog switch 2:1 Multiplexer / Demultiplexer 3.3 or 5.0V CMOS input logic level HVCMOS technology for high performance Very low quiescent power dissipation -10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Flexible operating supply voltages

HV2808 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. HV2808 is a very fast transducer multiplexer that consumes minimal power and emits no audible noise. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. The HV2808 comes in an 8x8x1.0mm, 56-Lead QFN package. Compared to an electromechanical relay, it not only saves considerable PCB area, but also saves on the PCB assembled height.

Additional Features

  • 32 Channels of high voltage analog switch
  • 2:1 Multiplexer / Demultiplexer
  • 3.3 or 5.0V CMOS input logic level
  • HVCMOS technology for high performance
  • Very low quiescent power dissipation -10µA
  • Low parasitic capacitance
  • DC to 50MHz analog signal frequency
  • -60dB typical OFF-isolation at 5.0MHz
  • CMOS logic circuitry for low power
  • Excellent noise immunity
  • Flexible operating supply voltages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number HV2808
Product Name 32-Channel Low Harmonic Distortion High Voltage Analog Switch
Configuration 16x1
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913419P - RS Components, Ltd.
Specs
Package Type SO-16
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74AHCT139D,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244PW,118 - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details