Microchip Technology, Inc. 32-Channel SPST, High-Voltage Analog Switch HV2802

Description
HV2802 is a low charge injection 32-channel SPST high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. Input data are shifted into a 32-bit shift registers that can then be retained in a 32-bit latch. To reduce any possible clock feed through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features 32-channel high voltage analog switch in SPST configuration 3.0A peak analog signal current per channel 3.3V or 5.0V CMOS input logic level 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages 9 x 9 x 1.0 mm VFBGA package
Datasheet
Description
HV2802 is a low charge injection 32-channel SPST high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. Input data are shifted into a 32-bit shift registers that can then be retained in a 32-bit latch. To reduce any possible clock feed through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features 32-channel high voltage analog switch in SPST configuration 3.0A peak analog signal current per channel 3.3V or 5.0V CMOS input logic level 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages 9 x 9 x 1.0 mm VFBGA package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Channel SPST, High-Voltage Analog Switch - HV2802 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel SPST, High-Voltage Analog Switch
HV2802
32-Channel SPST, High-Voltage Analog Switch HV2802
HV2802 is a low charge injection 32-channel SPST high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. Input data are shifted into a 32-bit shift registers that can then be retained in a 32-bit latch. To reduce any possible clock feed through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features 32-channel high voltage analog switch in SPST configuration 3.0A peak analog signal current per channel 3.3V or 5.0V CMOS input logic level 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages 9 x 9 x 1.0 mm VFBGA package

HV2802 is a low charge injection 32-channel SPST high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. Input data are shifted into a 32-bit shift registers that can then be retained in a 32-bit latch. To reduce any possible clock feed through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V.

Additional Features

    • 32-channel high voltage analog switch in SPST configuration
    • 3.0A peak analog signal current per channel
    • 3.3V or 5.0V CMOS input logic level
    • 20MHz data shift clock frequency
    • HVCMOS technology for high performance
    • Very low quiescent power dissipation
    • Low parasitic capacitance
    • DC to 50MHz analog signal frequency
    • -60dB typical OFF-isolation at 5.0MHz
    • CMOS logic circuitry for low power
    • Excellent noise immunity
    • Cascadable serial data register with latches
    • Flexible operating supply voltages
    • 9 x 9 x 1.0 mm VFBGA package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2802
Product Name 32-Channel SPST, High-Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products